BinMaster, Inc. 80 GHz Compact Non-Contact Radar for Food & Pharma Processing CNCR-400.SS

Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At just 6 inches long and 1.5 inches in diameter, the sensor can be mounted in tight spaces to ensure visibility into even the smallest storage or process vessels. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote Datasheet
Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At just 6 inches long and 1.5 inches in diameter, the sensor can be mounted in tight spaces to ensure visibility into even the smallest storage or process vessels. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Lincoln, NE, United States
80 GHz Compact Non-Contact Radar for Food & Pharma Processing
CNCR-400.SS
80 GHz Compact Non-Contact Radar for Food & Pharma Processing CNCR-400.SS
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At just 6 inches long and 1.5 inches in diameter, the sensor can be mounted in tight spaces to ensure visibility into even the smallest storage or process vessels. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At just 6 inches long and 1.5 inches in diameter, the sensor can be mounted in tight spaces to ensure visibility into even the smallest storage or process vessels. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR-400.SS
Product Name 80 GHz Compact Non-Contact Radar for Food & Pharma Processing
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details