The VRX31 vibrating probe level sensor is a sanitary point-level detector designed for food and pharmaceutical applications, featuring a 2" sanitary stainless-steel tri-clamp fitting for clean-in-place and sterilize-in-place operations. It operates on the principle of vibration damping, triggering a relay when material contacts the probe, and is suitable for bulk solids as light as 1.9 lb./ft³. The sensor has a die-cast aluminum enclosure with NEMA Type 4X rating and operates with a process temperature range up to +176°F (-20°C to +80°C) for the probe. It supports 24 VDC or 115/230 VAC power and includes DPDT relay outputs rated at 5 A, 250 VAC. The unit is certified for C/US Class II, Div 1 and IECEx-ATEX Zone 20, 21 hazardous locations.
The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!
The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color based on if material is or is not covering the probe and damping its vibration.
Exclusive sanitary features include a 2” stainless steel tri-clover fitting that allows for easy cleanability and sanitation in food and pharmaceutical processing applications.
Use VRX31 to measure lightweight or low-dielectric bulk solids, powders, granules, or flakes as light as 1.9 lb./ft.³ (30 g/liter). It can be mounted at the top, side, or cone of a tank, hopper, mixer, or process vessel.
By providing reliable level alerts, users can reduce material waste, ensure precise batching, and know when to refill or order more when material levels get too low.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | VRX31 |
| Product Name | Vibrating Probe Level Sensor |
| Device Classification | Sensor Only |
| Media Type | Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |
| Material Temperature Range | -4 to 176 F (-20 to 80 C) |