BinMaster, Inc. Mini Vibrating Rod 625 CVR-625

Description
The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or low-level indication. The CVR-625 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert to bin levels for four up to 24 individual sensors.
Request a Quote Datasheet
Description
The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or low-level indication. The CVR-625 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert to bin levels for four up to 24 individual sensors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Lincoln, NE, United States
Mini Vibrating Rod 625
CVR-625
Mini Vibrating Rod 625 CVR-625
The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or low-level indication. The CVR-625 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert to bin levels for four up to 24 individual sensors.

The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or low-level indication. The CVR-625 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert to bin levels for four up to 24 individual sensors.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CVR-625
Product Name Mini Vibrating Rod 625
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Fail-Safe Rotary Level Indicator - BMRX-300 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Laser Level Transmitter - LL-100 - BinMaster, Inc.
Specs
Device Classification Transmitter
Measuring Range 12 to 1920 inch (305 to 48768 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers