The ToughSonic TS-200.35 is an ultrasonic level sensor designed for non-contact measurement of liquid and solid levels in tanks or open-air environments. It features a PVDF housing with 2-inch NPT front and 1-inch NPT rear mounts, and a 6.5-ft PUR jacketed cable. The sensor operates over a 25-ft optimum range and 35-ft maximum range, with temperature compensation from -40°F to 158°F (-40°C to 70°C) and NEMA-4X, NEMA-6P, and IP68 protection. It provides five simultaneous configurable outputs: two 4-20 mA loops (sourcing and sinking), one 0-10 VDC analog output, and two programmable switches (PNP/NPN). RS-232 and RS-485 Modbus serial interfaces are supported. Analog outputs are adjustable via SensorView™ software, with a 5 Hz update rate and digital resolution of 0.344 mm. The sensor requires a 10-30 VDC power supply drawing up to 50 mA.
The TS-200 series ultrasonic sensor housings are resistant to deterioration from chemical exposure. Heavy-duty electronics are epoxy-potted into a chemical-resistant plastic housing to physically isolate the transducer and electronics from the target material. TS-200 series sensor housings are made of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide variety of liquids including tanks in the plastics, wood products, paper, agriculture, and food processing industries. TS-200 series sensors are used both indoors and out, and in harsh processing environments
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | TS-200.35 |
| Product Name | ToughSonic 200 Series |
| Device Classification | Sensor Only |