Biamp Systems, Ltd. Loudspeaker W2-218

Description
The W2-218 features an 8-inch carbon fiber woofer and a 1-inch HF compression driver with a non-metallic, non-resonant polyimide diaphragm. The drivers are cooled by Ferrofluid, resulting in higher power handling and reduced distortion. The W2-218 is the smallest W2 model with an 80 x 60 Controlled Dispersion pattern. This model’s durable construction, weather-resistance and tight pattern control make it excellent for smaller coverage areas in Theme and Amusement Parks, Musical Fountains, Water Parks, Cruise Ships and Outdoor Entertainment Centers. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The W2-218 features an 8-inch carbon fiber woofer and a 1-inch HF compression driver with a non-metallic, non-resonant polyimide diaphragm. The drivers are cooled by Ferrofluid, resulting in higher power handling and reduced distortion. The W2-218 is the smallest W2 model with an 80 x 60 Controlled Dispersion pattern. This model’s durable construction, weather-resistance and tight pattern control make it excellent for smaller coverage areas in Theme and Amusement Parks, Musical Fountains, Water Parks, Cruise Ships and Outdoor Entertainment Centers. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - W2-218 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
W2-218
Loudspeaker W2-218
The W2-218 features an 8-inch carbon fiber woofer and a 1-inch HF compression driver with a non-metallic, non-resonant polyimide diaphragm. The drivers are cooled by Ferrofluid, resulting in higher power handling and reduced distortion. The W2-218 is the smallest W2 model with an 80 x 60 Controlled Dispersion pattern. This model’s durable construction, weather-resistance and tight pattern control make it excellent for smaller coverage areas in Theme and Amusement Parks, Musical Fountains, Water Parks, Cruise Ships and Outdoor Entertainment Centers. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The W2-218 features an 8-inch carbon fiber woofer and a 1-inch HF compression driver with a non-metallic, non-resonant polyimide diaphragm. The drivers are cooled by Ferrofluid, resulting in higher power handling and reduced distortion. The W2-218 is the smallest W2 model with an 80 x 60 Controlled Dispersion pattern.

This model’s durable construction, weather-resistance and tight pattern control make it excellent for smaller coverage areas in Theme and Amusement Parks, Musical Fountains, Water Parks, Cruise Ships and Outdoor Entertainment Centers.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number W2-218
Product Name Loudspeaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details