Biamp Systems, Ltd. High Power 1 x 18" Compact, Direct-radiating Subwoofer IV6-118S

Description
The IV6-118S is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122 elements in any array configuration with deep, impactful low frequency support. Large, balanced ports provide optimal enclosure tuning and even air pressure distribution to the driver cone, reducing distortion and extending system longevity. A FEA-optimized ferrite motor with long linear excursion capabilities provides deep bass response for the enclosure’s size. With 800W @ 8 Ohms of continuous power handling (80V), the IV6-118S subwoofer can be conveniently driven by the same size power amplifier as the IV6-1122 full-range array elements. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The IV6-118S is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122 elements in any array configuration with deep, impactful low frequency support. Large, balanced ports provide optimal enclosure tuning and even air pressure distribution to the driver cone, reducing distortion and extending system longevity. A FEA-optimized ferrite motor with long linear excursion capabilities provides deep bass response for the enclosure’s size. With 800W @ 8 Ohms of continuous power handling (80V), the IV6-118S subwoofer can be conveniently driven by the same size power amplifier as the IV6-1122 full-range array elements. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power 1 x 18
Beaverton, OR, United States
High Power 1 x 18" Compact, Direct-radiating Subwoofer
IV6-118S
High Power 1 x 18" Compact, Direct-radiating Subwoofer IV6-118S
The IV6-118S is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122 elements in any array configuration with deep, impactful low frequency support. Large, balanced ports provide optimal enclosure tuning and even air pressure distribution to the driver cone, reducing distortion and extending system longevity. A FEA-optimized ferrite motor with long linear excursion capabilities provides deep bass response for the enclosure’s size. With 800W @ 8 Ohms of continuous power handling (80V), the IV6-118S subwoofer can be conveniently driven by the same size power amplifier as the IV6-1122 full-range array elements. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

The IV6-118S is a high power 1 x 18" compact, direct-radiating subwoofer designed to complement the full range IV6-1122 elements in any array configuration with deep, impactful low frequency support. Large, balanced ports provide optimal enclosure tuning and even air pressure distribution to the driver cone, reducing distortion and extending system longevity. A FEA-optimized ferrite motor with long linear excursion capabilities provides deep bass response for the enclosure’s size. With 800W @ 8 Ohms of continuous power handling (80V), the IV6-118S subwoofer can be conveniently driven by the same size power amplifier as the IV6-1122 full-range array elements.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IV6-118S
Product Name High Power 1 x 18" Compact, Direct-radiating Subwoofer
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-215 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
 - EVP-15 Neo - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1200 watts
Sensitivity 98 dB
View Details