Federal Signal Corporation - Industrial Signaling and Systems AM300 and AM302 AudioMaster® Public Address Speakers AM302

Description
15 watt (AM300) or 30 watt (AM302) Transformer coupled 25 or 70 Vrms Re-entrant horn design Wall mount Indoor and outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These 15 and 30 watt speakers feature a durable speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. The bottom of the units contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the units projector provide a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. These speakers are Underwriters Laboratories Listed for “Fire Protective Signaling Use”. An in-line capacitor (included) provides the isolation necessary for use in supervised systems. These can be used supervised alarm notification systems or AudioMaster® CTS series amplifiers and the Audio Router to complete an industrial grade public address system.
Request a Quote
Description
15 watt (AM300) or 30 watt (AM302) Transformer coupled 25 or 70 Vrms Re-entrant horn design Wall mount Indoor and outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These 15 and 30 watt speakers feature a durable speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. The bottom of the units contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the units projector provide a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. These speakers are Underwriters Laboratories Listed for “Fire Protective Signaling Use”. An in-line capacitor (included) provides the isolation necessary for use in supervised systems. These can be used supervised alarm notification systems or AudioMaster® CTS series amplifiers and the Audio Router to complete an industrial grade public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM302 is a 30-watt, transformer-coupled, re-entrant public address speaker designed for indoor and outdoor use, with a 25/70 Vrms impedance and 60° sound dispersion. It features a durable spun aluminum cone and projector, a dust- and moisture-proof diecast aluminum enclosure rated Type 3R and IP54, and wall-mount capability. The unit includes two 1/2-inch conduit openings, operates from -55°C to 66°C, weighs 3.3 kg net, and measures 353.1 mm in height, 259.1 mm in width, and 251.5 mm in depth. It is UL Listed for Fire Protective Signaling Use. The speaker delivers 124 dBa sound pressure level at 1 meter.

Datasheet Summary
Powered by GS/AI

The AM302 is a 30-watt, transformer-coupled, re-entrant public address speaker designed for indoor and outdoor use, with a 25/70 Vrms impedance and 60° sound dispersion. It features a durable spun aluminum cone and projector, a dust- and moisture-proof diecast aluminum enclosure rated Type 3R and IP54, and wall-mount capability. The unit includes two 1/2-inch conduit openings, operates from -55°C to 66°C, weighs 3.3 kg net, and measures 353.1 mm in height, 259.1 mm in width, and 251.5 mm in depth. It is UL Listed for Fire Protective Signaling Use. The speaker delivers 124 dBa sound pressure level at 1 meter.

Suppliers

Company
Product
Description
Supplier Links
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
AM300 and AM302 AudioMaster® Public Address Speakers
AM302
AM300 and AM302 AudioMaster® Public Address Speakers AM302
15 watt (AM300) or 30 watt (AM302) Transformer coupled 25 or 70 Vrms Re-entrant horn design Wall mount Indoor and outdoor use Type 3R enclosure CSFM Approved UL Fire Listed Features The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These 15 and 30 watt speakers feature a durable speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint. The bottom of the units contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the units projector provide a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution. These speakers are Underwriters Laboratories Listed for “Fire Protective Signaling Use”. An in-line capacitor (included) provides the isolation necessary for use in supervised systems. These can be used supervised alarm notification systems or AudioMaster® CTS series amplifiers and the Audio Router to complete an industrial grade public address system.
  • 15 watt (AM300) or 30 watt (AM302)
  • Transformer coupled
  • 25 or 70 Vrms
  • Re-entrant horn design
  • Wall mount
  • Indoor and outdoor use
  • Type 3R enclosure
  • CSFM Approved
  • UL Fire Listed

Features

The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These 15 and 30 watt speakers feature a durable speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint.

The bottom of the units contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the units projector provide a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution.

These speakers are Underwriters Laboratories Listed for “Fire Protective Signaling Use”. An in-line capacitor (included) provides the isolation necessary for use in supervised systems. These can be used supervised alarm notification systems or AudioMaster® CTS series amplifiers and the Audio Router to complete an industrial grade public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number AM302
Product Name AM300 and AM302 AudioMaster® Public Address Speakers
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details