Biamp Systems, Ltd. I SERIES Subwoofer 800 Loudspeakers IS8-118

Description
I SERIES Subwoofer 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES Subwoofers provide a broad range of sizes and capabilities that can be specifically matched to the needs of any modern venue. The compact, low-profile single driver I SERIES subwoofers are ideal for distributed or concealed sub-bass and are the perfect choice for ground stack applications. Additionally, each cabinet was carefully designed to provide matching face widths and suspension point locations for seamless integration into flown arrays with I SERIES full range models when additional LF extension is needed but a compact appearance is required. The broad range of optional low profile fly rails, fly frames and modular array brackets reduce design and installation time while also providing improved aesthetics and nearly limitless integration possibilities. The IS8-118 is a compact, direct radiating subwoofer with large, balanced ports that provide optimal enclosure tuning and even air pressure distribution to the driver cones, reducing distortion and extending system longevity. FEA optimized linear suspensions and high flux neodymium motors with long linear excursion capabilities provide exceptionally deep bass for the enclosure’s size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC3202D is recommended for this product. Higher power ALC configurations may be used safely as well.
Datasheet
Description
I SERIES Subwoofer 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES Subwoofers provide a broad range of sizes and capabilities that can be specifically matched to the needs of any modern venue. The compact, low-profile single driver I SERIES subwoofers are ideal for distributed or concealed sub-bass and are the perfect choice for ground stack applications. Additionally, each cabinet was carefully designed to provide matching face widths and suspension point locations for seamless integration into flown arrays with I SERIES full range models when additional LF extension is needed but a compact appearance is required. The broad range of optional low profile fly rails, fly frames and modular array brackets reduce design and installation time while also providing improved aesthetics and nearly limitless integration possibilities. The IS8-118 is a compact, direct radiating subwoofer with large, balanced ports that provide optimal enclosure tuning and even air pressure distribution to the driver cones, reducing distortion and extending system longevity. FEA optimized linear suspensions and high flux neodymium motors with long linear excursion capabilities provide exceptionally deep bass for the enclosure’s size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC3202D is recommended for this product. Higher power ALC configurations may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Subwoofer 800 Loudspeakers - IS8-118 - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Subwoofer 800 Loudspeakers
IS8-118
I SERIES Subwoofer 800 Loudspeakers IS8-118
I SERIES Subwoofer 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES Subwoofers provide a broad range of sizes and capabilities that can be specifically matched to the needs of any modern venue. The compact, low-profile single driver I SERIES subwoofers are ideal for distributed or concealed sub-bass and are the perfect choice for ground stack applications. Additionally, each cabinet was carefully designed to provide matching face widths and suspension point locations for seamless integration into flown arrays with I SERIES full range models when additional LF extension is needed but a compact appearance is required. The broad range of optional low profile fly rails, fly frames and modular array brackets reduce design and installation time while also providing improved aesthetics and nearly limitless integration possibilities. The IS8-118 is a compact, direct radiating subwoofer with large, balanced ports that provide optimal enclosure tuning and even air pressure distribution to the driver cones, reducing distortion and extending system longevity. FEA optimized linear suspensions and high flux neodymium motors with long linear excursion capabilities provide exceptionally deep bass for the enclosure’s size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC3202D is recommended for this product. Higher power ALC configurations may be used safely as well.

I SERIES Subwoofer 800 loudspeakers provide exemplary acoustic performance, modular flexibility and elegant aesthetics for modern performance venues. Designed to support the goals of systems integrators and consultants both acoustically and mechanically, I SERIES Subwoofers provide a broad range of sizes and capabilities that can be specifically matched to the needs of any modern venue.

The compact, low-profile single driver I SERIES subwoofers are ideal for distributed or concealed sub-bass and are the perfect choice for ground stack applications. Additionally, each cabinet was carefully designed to provide matching face widths and suspension point locations for seamless integration into flown arrays with I SERIES full range models when additional LF extension is needed but a compact appearance is required. The broad range of optional low profile fly rails, fly frames and modular array brackets reduce design and installation time while also providing improved aesthetics and nearly limitless integration possibilities.

The IS8-118 is a compact, direct radiating subwoofer with large, balanced ports that provide optimal enclosure tuning and even air pressure distribution to the driver cones, reducing distortion and extending system longevity. FEA optimized linear suspensions and high flux neodymium motors with long linear excursion capabilities provide exceptionally deep bass for the enclosure’s size.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC3202D is recommended for this product. Higher power ALC configurations may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IS8-118
Product Name I SERIES Subwoofer 800 Loudspeakers
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Coaxial Loudspeaker - D8 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
 - SI-18BX - Wharfedale Pro
Wharfedale Pro
Specs
SPL 134 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details