Tymphany Corporation SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm SDS-P830656

Description
Peerless Gold Woofers (SDS-P830656) SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (SDS-P830656) SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS Woofer, 5.25
Cupertino, CA, USA
SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm
SDS-P830656
SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm SDS-P830656
Peerless Gold Woofers (SDS-P830656) SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm

Peerless Gold Woofers (SDS-P830656)
SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm

Supplier's Site
Speakers - SDS-P830656-ND - DigiKey
Thief River Falls, MN, United States
6.54 Ohms Subwoofer Speaker 60W 50Hz ~ 5kHz Top Round

6.54 Ohms Subwoofer Speaker 60W 50Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SDS-P830656 SDS-P830656-ND
Product Name SDS Woofer, 5.25" (130 mm), coated paper cone, steel basket, 8 ohm Speakers
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details