Biamp Systems, Ltd. VERIS 8" Installation Speaker (White) VERIS 8W

Description
The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 150W RMS, 375W program Maximum Output: 113 dB continuous / 120 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings OmniMount 30 bolt pattern; yoke bracket included Nte Weight: 21.5 lbs / 9.8 kg
Description
The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 150W RMS, 375W program Maximum Output: 113 dB continuous / 120 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings OmniMount 30 bolt pattern; yoke bracket included Nte Weight: 21.5 lbs / 9.8 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 8
Berlin, CT, USA
VERIS 8" Installation Speaker (White)
52887
VERIS 8" Installation Speaker (White) 52887
The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. In addition to distributed systems, the VERIS 8 is an excellent choice for ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation. The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 100 Hz - 10 kHz (±4.5 dB) Max Input: 150W RMS, 375W program Maximum Output: 113 dB continuous / 120 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings OmniMount 30 bolt pattern; yoke bracket included Nte Weight: 21.5 lbs / 9.8 kg

The VERIS 8 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations.
This versatile unit is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports.
In addition to distributed systems, the VERIS 8 is an excellent choice for
ancillary delay applications. When used to augment a FOH system in venues such as auditoria, theatres, and houses of worship, delay speakers can significantly even-out the difference in sound pressure level from the front of the room to the rear of the room. Units may be positioned for underbalcony fill, overbalcony fill, or simply placed towards the rear of the seating areas. By deploying VERIS 8 loudspeakers in such a manner, the system designer will have far greater control over relative levels and relative tonal response when commissioning and equalizing the installation.
The VERIS 8 may be mounted to a wall or ceiling surface with a yoke bracket (included), suspended from its M6 threaded rigging points, or installed using an OmniMount Series 30 mounting device.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 100 Hz - 10 kHz (±4.5 dB)
Max Input: 150W RMS, 375W program
Maximum Output: 113 dB continuous / 120 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings OmniMount 30 bolt pattern; yoke bracket included
Nte Weight: 21.5 lbs / 9.8 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52887
Product Name VERIS 8" Installation Speaker (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details