Biamp Systems, Ltd. Built-in Loudspeaker CMX20DT

Description
The versatile CMX20DT 8” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 70- or 100-volt use, the CMX20DT is equipped with the Quick Fit connector, a handy in and out connector via push terminal for loudspeaker wire connection up to 2.5 mm. The thin edge grill with neodymium magnets makes the CMX20DT the ideal solution for an easy, discreet, décor-friendly installation. This loudspeaker can be painted in any available RAL color.
Datasheet
Description
The versatile CMX20DT 8” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 70- or 100-volt use, the CMX20DT is equipped with the Quick Fit connector, a handy in and out connector via push terminal for loudspeaker wire connection up to 2.5 mm. The thin edge grill with neodymium magnets makes the CMX20DT the ideal solution for an easy, discreet, décor-friendly installation. This loudspeaker can be painted in any available RAL color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in Loudspeaker - CMX20DT - Biamp Systems, Ltd.
Beaverton, OR, United States
Built-in Loudspeaker
CMX20DT
Built-in Loudspeaker CMX20DT
The versatile CMX20DT 8” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 70- or 100-volt use, the CMX20DT is equipped with the Quick Fit connector, a handy in and out connector via push terminal for loudspeaker wire connection up to 2.5 mm. The thin edge grill with neodymium magnets makes the CMX20DT the ideal solution for an easy, discreet, décor-friendly installation. This loudspeaker can be painted in any available RAL color.

The versatile CMX20DT 8” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 70- or 100-volt use, the CMX20DT is equipped with the Quick Fit connector, a handy in and out connector via push terminal for loudspeaker wire connection up to 2.5 mm. The thin edge grill with neodymium magnets makes the CMX20DT the ideal solution for an easy, discreet, décor-friendly installation. This loudspeaker can be painted in any available RAL color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMX20DT
Product Name Built-in Loudspeaker
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Ceiling Mount Subwoofer - DX-IC10SUB - Biamp Systems, Ltd.
Specs
Application MusicAudio
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details