Biamp Systems, Ltd. VERIS 3-Way 15" Installation Speaker (60 x 40) VERIS 3564

Description
The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3564 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 60 x 40 degree pattern provides controlled coverage, particularly in rooms that are deeper than they are wide. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg
Datasheet
Description
The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3564 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 60 x 40 degree pattern provides controlled coverage, particularly in rooms that are deeper than they are wide. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS 3-Way 15
Berlin, CT, USA
VERIS 3-Way 15" Installation Speaker (60 x 40)
50650
VERIS 3-Way 15" Installation Speaker (60 x 40) 50650
The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3564 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 60 x 40 degree pattern provides controlled coverage, particularly in rooms that are deeper than they are wide. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 70 Hz - 13 kHz (±4 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 124 dB continuous / 131 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 58 lbs / 26.3 kg

The VERIS 3564 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Featuring horn loaded mid-range and high frequency drivers, the 3564 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 60 x 40 degree pattern provides controlled coverage, particularly in rooms that are deeper than they are wide.
Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 70 Hz - 13 kHz (±4 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 124 dB continuous / 131 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 60° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern
Weight: 58 lbs / 26.3 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50650
Product Name VERIS 3-Way 15" Installation Speaker (60 x 40)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Two-way 100 volt Pendant Sphere Loudspeaker - SPH16 - Biamp Systems, Ltd.
Specs
Nominal Power 4 watts
Application Loudspeaker; MusicAudio
View Details
Specs
Nominal Power 5 watts
Sensitivity 84.5 dB
Resonance Frequency 123 Hz
View Details