Biamp Systems, Ltd. Two-way 100 volt Pendant Sphere Loudspeaker SPH16

Description
The SPH16 is a two-way 100 volt pendant sphere loudspeaker with clear sound reproduction. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH16 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This two-way loudspeaker gives you natural music and high speech intelligibility for announcements. SPH16 has an ABS plastic housing, a 5.25” coated paper cone woofer and 1” tweeter. This loudspeaker has several power tappings (16 – 8 – 4 watts 100-volt transformer) and has an IP53 rating what makes it weather- and UV-proof. A 4.5 m cable with a safety cord inside is included. The SPH16 loudspeakers can be painted in any color.
Datasheet
Description
The SPH16 is a two-way 100 volt pendant sphere loudspeaker with clear sound reproduction. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH16 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This two-way loudspeaker gives you natural music and high speech intelligibility for announcements. SPH16 has an ABS plastic housing, a 5.25” coated paper cone woofer and 1” tweeter. This loudspeaker has several power tappings (16 – 8 – 4 watts 100-volt transformer) and has an IP53 rating what makes it weather- and UV-proof. A 4.5 m cable with a safety cord inside is included. The SPH16 loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way 100 volt Pendant Sphere Loudspeaker - SPH16 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way 100 volt Pendant Sphere Loudspeaker
SPH16
Two-way 100 volt Pendant Sphere Loudspeaker SPH16
The SPH16 is a two-way 100 volt pendant sphere loudspeaker with clear sound reproduction. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH16 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings. This two-way loudspeaker gives you natural music and high speech intelligibility for announcements. SPH16 has an ABS plastic housing, a 5.25” coated paper cone woofer and 1” tweeter. This loudspeaker has several power tappings (16 – 8 – 4 watts 100-volt transformer) and has an IP53 rating what makes it weather- and UV-proof. A 4.5 m cable with a safety cord inside is included. The SPH16 loudspeakers can be painted in any color.

The SPH16 is a two-way 100 volt pendant sphere loudspeaker with clear sound reproduction. These speakers allow a loud and wide sound dispersion to be produced with a minimal number of loudspeakers. SPH16 is the most cost-effective solution for background music or speech in installations with high ceilings where you need to cover an expansive area such as warehouses, supermarkets, and industrial buildings.

This two-way loudspeaker gives you natural music and high speech intelligibility for announcements. SPH16 has an ABS plastic housing, a 5.25” coated paper cone woofer and 1” tweeter. This loudspeaker has several power tappings (16 – 8 – 4 watts 100-volt transformer) and has an IP53 rating what makes it weather- and UV-proof. A 4.5 m cable with a safety cord inside is included. The SPH16 loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SPH16
Product Name Two-way 100 volt Pendant Sphere Loudspeaker
Nominal Power 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
The ENT206 is an all-weather, column array Loudspeaker - ENT206 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details