Tymphany Corporation TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm TC9FD-18-08

Description
Peerless Gold Full Range (TC9FD-18-08) TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm
Description
Peerless Gold Full Range (TC9FD-18-08) TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
Cupertino, CA, USA
TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm
TC9FD-18-08
TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm TC9FD-18-08
Peerless Gold Full Range (TC9FD-18-08) TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm

Peerless Gold Full Range (TC9FD-18-08)
TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number TC9FD-18-08
Product Name TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm
Nominal Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details
Speakers - PMT-37N28AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 168 Hz
View Details