Biamp Systems, Ltd. VERIS Dual 6" Installation Speaker (White) VERIS 26W

Description
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 115 dB continuous / 122 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 22.5 lbs / 10.2 kg
Description
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 115 dB continuous / 122 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 22.5 lbs / 10.2 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 6
Berlin, CT, USA
VERIS Dual 6" Installation Speaker (White)
57052
VERIS Dual 6" Installation Speaker (White) 57052
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 115 dB continuous / 122 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 22.5 lbs / 10.2 kg

The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations.
This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers
Frequency Response: 90 Hz - 10 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 115 dB continuous / 122 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern
Weight: 22.5 lbs / 10.2 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57052
Product Name VERIS Dual 6" Installation Speaker (White)
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details