Biamp Systems, Ltd. 12" 3-Way Indoor / Outdoor System with Transformer R.5HPT

Description
The R.5HPT is a three-way horn loaded weather-resistant loudspeaker system engineered to provide maximum intelligibility from a most compact design. By the packaging of Community's well-known M200 midrange driver coaxially within the mouth of the 12" LF horn, an extremely powerful tool for voice announcement systems was created. High frequencies are handled by Community's non-metallic diaphragm UC1 1" exit HF driver. An input autoformer with switchable taps provides impedance matching to 70V or 100V lines. The M200/UC1 creates effortless voice-power with HF sparkle that must be heard to be appreciated. No longer do audiences need to experience the unpleasant sound of "honky" re-entrant paging horns. The R.5HP can act as both a musical entertainment loudspeaker and a voice PA loudspeaker simultaneously. Each system is backed by Community's five-year product warranty and fifteen-year enclosure warranty. Loudspeaker Type: 3-way, horn loaded coaxial, weather-resistant Operating Range: 125 Hz to 12500 Hz (± 6 dB) Max Input Ratings: 200W, 70V/100V Maximum Output on 200W Tap: 128 dB SPL Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 60°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet
Description
The R.5HPT is a three-way horn loaded weather-resistant loudspeaker system engineered to provide maximum intelligibility from a most compact design. By the packaging of Community's well-known M200 midrange driver coaxially within the mouth of the 12" LF horn, an extremely powerful tool for voice announcement systems was created. High frequencies are handled by Community's non-metallic diaphragm UC1 1" exit HF driver. An input autoformer with switchable taps provides impedance matching to 70V or 100V lines. The M200/UC1 creates effortless voice-power with HF sparkle that must be heard to be appreciated. No longer do audiences need to experience the unpleasant sound of "honky" re-entrant paging horns. The R.5HP can act as both a musical entertainment loudspeaker and a voice PA loudspeaker simultaneously. Each system is backed by Community's five-year product warranty and fifteen-year enclosure warranty. Loudspeaker Type: 3-way, horn loaded coaxial, weather-resistant Operating Range: 125 Hz to 12500 Hz (± 6 dB) Max Input Ratings: 200W, 70V/100V Maximum Output on 200W Tap: 128 dB SPL Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 60°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" 3-Way Indoor / Outdoor System with Transformer
49528
12" 3-Way Indoor / Outdoor System with Transformer 49528
The R.5HPT is a three-way horn loaded weather-resistant loudspeaker system engineered to provide maximum intelligibility from a most compact design. By the packaging of Community's well-known M200 midrange driver coaxially within the mouth of the 12" LF horn, an extremely powerful tool for voice announcement systems was created. High frequencies are handled by Community's non-metallic diaphragm UC1 1" exit HF driver. An input autoformer with switchable taps provides impedance matching to 70V or 100V lines. The M200/UC1 creates effortless voice-power with HF sparkle that must be heard to be appreciated. No longer do audiences need to experience the unpleasant sound of "honky" re-entrant paging horns. The R.5HP can act as both a musical entertainment loudspeaker and a voice PA loudspeaker simultaneously. Each system is backed by Community's five-year product warranty and fifteen-year enclosure warranty. Loudspeaker Type: 3-way, horn loaded coaxial, weather-resistant Operating Range: 125 Hz to 12500 Hz (± 6 dB) Max Input Ratings: 200W, 70V/100V Maximum Output on 200W Tap: 128 dB SPL Nominal Impedance: 25 ohms Nominal -6dB Beamwidth: 60°H x 40°V Input Connection: 16-2 SJOW (12 ft /4 m) Enclosure: Rotomolded LLDPE, light grey Mounting/Rigging Provisions: (5) 3/8-16 rigging points Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

The R.5HPT is a three-way horn loaded weather-resistant loudspeaker system engineered to provide maximum intelligibility from a most compact design. By the packaging of Community's well-known M200 midrange driver coaxially within the mouth of the 12" LF horn, an extremely powerful tool for voice announcement systems was created. High frequencies are handled by Community's non-metallic diaphragm UC1 1" exit HF driver. An input autoformer with switchable taps provides impedance matching to 70V or 100V lines. The M200/UC1 creates effortless voice-power with HF sparkle that must be heard to be appreciated. No longer do audiences need to experience the unpleasant sound of "honky" re-entrant paging horns. The R.5HP can act as both a musical entertainment loudspeaker and a voice PA loudspeaker simultaneously. Each system is backed by Community's five-year product warranty and fifteen-year enclosure warranty.
Loudspeaker Type: 3-way, horn loaded coaxial, weather-resistant
Operating Range: 125 Hz to 12500 Hz (± 6 dB)
Max Input Ratings: 200W, 70V/100V
Maximum Output on 200W Tap: 128 dB SPL
Nominal Impedance: 25 ohms
Nominal -6dB Beamwidth: 60°H x 40°V
Input Connection: 16-2 SJOW (12 ft /4 m)
Enclosure: Rotomolded LLDPE, light grey
Mounting/Rigging Provisions: (5) 3/8-16 rigging points
Environmental Performance: IEC529 IP55W rating with a minimum 5-degree downward aiming angle
Supplied Accessories: (1) Yoke bracket, (1) Aiming strap

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49528
Product Name 12" 3-Way Indoor / Outdoor System with Transformer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Low Impedance Loudspeaker - CM1008 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details