Biamp Systems, Ltd. Low-profile, Two-way Passive Coaxial Loudspeaker C-IC6

Description
The Desono C-IC6 is a low-profile, two-way passive coaxial loudspeaker optimized for speech reproduction in conferencing applications. Designed with the installer in mind, the C-IC6 loudspeaker supports audio connections via either standard category cable or traditional speaker cable. They can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal. The grille plates are available in white, black, or red, or can be painted to match the room decor. The C-IC6 also directly integrates with the Tesira AMP-450BP — a four-channel “backpack” PoE+ amplifier — which reduces wiring requirements and installation time. The Desono C-IC6 loudspeakers are an ideal choice for any conferencing space that demands superior speech reproduction. Low profile passive loudspeaker, less than 6 inches (155 mm) total depth Supports both CAT cables and standard speaker wiring Designed to be integrated with the AMP-450BP (backpack PoE+ amplifier) 8-ohm nominal impedance allows for daisy chaining Bridge-mounted 1-inch soft dome tweeter 2-way 6.5” treated paper woofer, mechanically isolated and independent of tweeter 130-degree coverage optimized for low ceilings 60W with a peak power of 120W
Datasheet
Description
The Desono C-IC6 is a low-profile, two-way passive coaxial loudspeaker optimized for speech reproduction in conferencing applications. Designed with the installer in mind, the C-IC6 loudspeaker supports audio connections via either standard category cable or traditional speaker cable. They can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal. The grille plates are available in white, black, or red, or can be painted to match the room decor. The C-IC6 also directly integrates with the Tesira AMP-450BP — a four-channel “backpack” PoE+ amplifier — which reduces wiring requirements and installation time. The Desono C-IC6 loudspeakers are an ideal choice for any conferencing space that demands superior speech reproduction. Low profile passive loudspeaker, less than 6 inches (155 mm) total depth Supports both CAT cables and standard speaker wiring Designed to be integrated with the AMP-450BP (backpack PoE+ amplifier) 8-ohm nominal impedance allows for daisy chaining Bridge-mounted 1-inch soft dome tweeter 2-way 6.5” treated paper woofer, mechanically isolated and independent of tweeter 130-degree coverage optimized for low ceilings 60W with a peak power of 120W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-profile, Two-way Passive Coaxial Loudspeaker - C-IC6 - Biamp Systems, Ltd.
Beaverton, OR, United States
Low-profile, Two-way Passive Coaxial Loudspeaker
C-IC6
Low-profile, Two-way Passive Coaxial Loudspeaker C-IC6
The Desono C-IC6 is a low-profile, two-way passive coaxial loudspeaker optimized for speech reproduction in conferencing applications. Designed with the installer in mind, the C-IC6 loudspeaker supports audio connections via either standard category cable or traditional speaker cable. They can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal. The grille plates are available in white, black, or red, or can be painted to match the room decor. The C-IC6 also directly integrates with the Tesira AMP-450BP — a four-channel “backpack” PoE+ amplifier — which reduces wiring requirements and installation time. The Desono C-IC6 loudspeakers are an ideal choice for any conferencing space that demands superior speech reproduction. Low profile passive loudspeaker, less than 6 inches (155 mm) total depth Supports both CAT cables and standard speaker wiring Designed to be integrated with the AMP-450BP (backpack PoE+ amplifier) 8-ohm nominal impedance allows for daisy chaining Bridge-mounted 1-inch soft dome tweeter 2-way 6.5” treated paper woofer, mechanically isolated and independent of tweeter 130-degree coverage optimized for low ceilings 60W with a peak power of 120W

The Desono C-IC6 is a low-profile, two-way passive coaxial loudspeaker optimized for speech reproduction in conferencing applications. Designed with the installer in mind, the C-IC6 loudspeaker supports audio connections via either standard category cable or traditional speaker cable. They can be blind-mounted from below the ceiling, and feature a magnetic grille for easy toolless installation and removal. The grille plates are available in white, black, or red, or can be painted to match the room decor. The C-IC6 also directly integrates with the Tesira AMP-450BP — a four-channel “backpack” PoE+ amplifier — which reduces wiring requirements and installation time. The Desono C-IC6 loudspeakers are an ideal choice for any conferencing space that demands superior speech reproduction.

  • Low profile passive loudspeaker, less than 6 inches (155 mm) total depth
  • Supports both CAT cables and standard speaker wiring
  • Designed to be integrated with the AMP-450BP (backpack PoE+ amplifier)
  • 8-ohm nominal impedance allows for daisy chaining
  • Bridge-mounted 1-inch soft dome tweeter
  • 2-way 6.5” treated paper woofer, mechanically isolated and independent of tweeter
  • 130-degree coverage optimized for low ceilings
  • 60W with a peak power of 120W
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number C-IC6
Product Name Low-profile, Two-way Passive Coaxial Loudspeaker
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Point Source 800 Weather-Resistant Loudspeakers - IP8-1122WR - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details