Biamp Systems, Ltd. Loudspeaker R2-MAX

Description
The family of R-MAX loudspeakers delivers outstanding musical performance. Housed in the same size enclosures as Community’s flagship R2models, the R2-MAX models feature powerful 1.4-inch exit HF drivers, high performing midrange drivers, and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. The R2-52MAX adds 50° x 20° long range coverage with high-power 1-inch exit HF and dual M200HP midrange drivers. While providing the outstanding dynamic range and projection expected from R SERIES, R2-MAX loudspeakers offer listeners a superior musical experience with higher output than the standard R2. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The family of R-MAX loudspeakers delivers outstanding musical performance. Housed in the same size enclosures as Community’s flagship R2models, the R2-MAX models feature powerful 1.4-inch exit HF drivers, high performing midrange drivers, and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. The R2-52MAX adds 50° x 20° long range coverage with high-power 1-inch exit HF and dual M200HP midrange drivers. While providing the outstanding dynamic range and projection expected from R SERIES, R2-MAX loudspeakers offer listeners a superior musical experience with higher output than the standard R2. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R2-MAX - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R2-MAX
Loudspeaker R2-MAX
The family of R-MAX loudspeakers delivers outstanding musical performance. Housed in the same size enclosures as Community’s flagship R2models, the R2-MAX models feature powerful 1.4-inch exit HF drivers, high performing midrange drivers, and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. The R2-52MAX adds 50° x 20° long range coverage with high-power 1-inch exit HF and dual M200HP midrange drivers. While providing the outstanding dynamic range and projection expected from R SERIES, R2-MAX loudspeakers offer listeners a superior musical experience with higher output than the standard R2. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

The family of R-MAX loudspeakers delivers outstanding musical performance. Housed in the same size enclosures as Community’s flagship R2models, the R2-MAX models feature powerful 1.4-inch exit HF drivers, high performing midrange drivers, and 600W neodymium woofers, delivering well behaved coverage patterns, exceptional intelligibility and flat frequency response. The R2-52MAX adds 50° x 20° long range coverage with high-power 1-inch exit HF and dual M200HP midrange drivers. While providing the outstanding dynamic range and projection expected from R SERIES, R2-MAX loudspeakers offer listeners a superior musical experience with higher output than the standard R2.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R2-MAX
Product Name Loudspeaker
Size 1.40 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
 - SH1500 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Nominal Power 2000 watts
Maximum Power 4000 watts
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details