Biamp Systems, Ltd. VERIS 12" Full-Range Installation Speaker (90 x 60, White) VERIS 1296W

Description
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg
Datasheet
Description
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS 12
Berlin, CT, USA
VERIS 12" Full-Range Installation Speaker (90 x 60, White)
49879
VERIS 12" Full-Range Installation Speaker (90 x 60, White) 49879
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg

The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations.
Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances.
Its trapazoidal design allows it to be clustered with like units, forming powerful arrays.
The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep.
The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device.
The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control.
Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 90 Hz - 13 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 122 dB continuous / 129 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 60° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern
Weight: 36.5 lbs / 16.6 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49879
Product Name VERIS 12" Full-Range Installation Speaker (90 x 60, White)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
S-Series Dual 18
Specs
SPL 132 dB
Nominal Power 600 watts
Sensitivity 100 dB
View Details