Biamp Systems, Ltd. VERIS 3-Way 12" Installation Speaker (90 x 40) VERIS 3294

Description
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg
Datasheet
Description
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VERIS 3-Way 12
Berlin, CT, USA
VERIS 3-Way 12" Installation Speaker (90 x 40)
48683
VERIS 3-Way 12" Installation Speaker (90 x 40) 48683
The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep. Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure Frequency Response: 80 Hz - 13 kHz (±3.5 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 121 dB continuous / 128 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern Weight: 52.5 lbs / 23.8 kg

The VERIS 3294 is a 3-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations.
Featuring horn loaded mid-range and high frequency drivers, the 3294 provides improved pattern control over 2-way designs, making it well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90 x 40 degree pattern provides controlled coverage, particularly in rooms that are wider than they are deep.
Loudspeaker Type: Three-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 80 Hz - 13 kHz (±3.5 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 121 dB continuous / 128 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMount 60 bolt pattern
Weight: 52.5 lbs / 23.8 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48683
Product Name VERIS 3-Way 12" Installation Speaker (90 x 40)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Low Profile Floor Monitor - MX10 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details