Biamp Systems, Ltd. VERIS 12" Full-Range Installation Speaker (90 x 60) VERIS 1296

Description
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg
Description
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 12
Berlin, CT, USA
VERIS 12" Full-Range Installation Speaker (90 x 60)
54614
VERIS 12" Full-Range Installation Speaker (90 x 60) 54614
The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 60° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg

The VERIS 1296 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations.
Compact and extremly powerful, the 1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances.
Its trapazoidal design allows it to be clustered with like units, forming powerful arrays.
The 90 x 60 pattern makes the VERIS 1296 useful for applications requiring a wide coverage angle, such as rooms that are wider than they are deep.
The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device.
The VERIS 1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control.
Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 90 Hz - 13 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 122 dB continuous / 129 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 60° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern
Weight: 36.5 lbs / 16.6 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54614
Product Name VERIS 12" Full-Range Installation Speaker (90 x 60)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details