Biamp Systems, Ltd. Loudspeaker CM6T

Description
The CM6T is a two-way low impedance or 100-volt loudspeaker suitable for the distribution of microphone calls and background music. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CM6T is equipped with a high-quality 6-watt 100-volt transformer with several power tappings (6 - 3 – 1.5 watts). The CM6T is easy to install, due to its simple quick mounting system with only 3 screws. The housing is made of high-quality ABS. The 6 ½” woofer is made of special enforced polypropylene what results in a very low distortion. To complete the sound, a quality 1” tweeter has been integrated. The grill is made of aluminum making the CM6T humidity-proof and well-suited for bathrooms and kitchens. The CM6T loudspeakers can be painted in any color.
Datasheet
Description
The CM6T is a two-way low impedance or 100-volt loudspeaker suitable for the distribution of microphone calls and background music. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CM6T is equipped with a high-quality 6-watt 100-volt transformer with several power tappings (6 - 3 – 1.5 watts). The CM6T is easy to install, due to its simple quick mounting system with only 3 screws. The housing is made of high-quality ABS. The 6 ½” woofer is made of special enforced polypropylene what results in a very low distortion. To complete the sound, a quality 1” tweeter has been integrated. The grill is made of aluminum making the CM6T humidity-proof and well-suited for bathrooms and kitchens. The CM6T loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - CM6T - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
CM6T
Loudspeaker CM6T
The CM6T is a two-way low impedance or 100-volt loudspeaker suitable for the distribution of microphone calls and background music. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100-volt use, the CM6T is equipped with a high-quality 6-watt 100-volt transformer with several power tappings (6 - 3 – 1.5 watts). The CM6T is easy to install, due to its simple quick mounting system with only 3 screws. The housing is made of high-quality ABS. The 6 ½” woofer is made of special enforced polypropylene what results in a very low distortion. To complete the sound, a quality 1” tweeter has been integrated. The grill is made of aluminum making the CM6T humidity-proof and well-suited for bathrooms and kitchens. The CM6T loudspeakers can be painted in any color.

The CM6T is a two-way low impedance or 100-volt loudspeaker suitable for the distribution of microphone calls and background music. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier.

For 100-volt use, the CM6T is equipped with a high-quality 6-watt 100-volt transformer with several power tappings (6 - 3 – 1.5 watts).

The CM6T is easy to install, due to its simple quick mounting system with only 3 screws. The housing is made of high-quality ABS. The 6 ½” woofer is made of special enforced polypropylene what results in a very low distortion. To complete the sound, a quality 1” tweeter has been integrated. The grill is made of aluminum making the CM6T humidity-proof and well-suited for bathrooms and kitchens. The CM6T loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM6T
Product Name Loudspeaker
Nominal Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
HDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 88 dB
Resonance Frequency 69 Hz
View Details