Biamp Systems, Ltd. Two-way, Full-range Loudspeaker System V2-1296

Description
The V2-1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Compact and extremely powerful, the V2-1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90º x 60º pattern makes the V2-1296 ideal for applications requiring a wide coverage angle, such as in rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The V2-1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Compact and extremely powerful, the V2-1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90º x 60º pattern makes the V2-1296 ideal for applications requiring a wide coverage angle, such as in rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way, Full-range Loudspeaker System - V2-1296 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way, Full-range Loudspeaker System
V2-1296
Two-way, Full-range Loudspeaker System V2-1296
The V2-1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Compact and extremely powerful, the V2-1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90º x 60º pattern makes the V2-1296 ideal for applications requiring a wide coverage angle, such as in rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The V2-1296 is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Compact and extremely powerful, the V2-1296 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90º x 60º pattern makes the V2-1296 ideal for applications requiring a wide coverage angle, such as in rooms that are wider than they are deep. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1296 provides extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1296 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-1296
Product Name Two-way, Full-range Loudspeaker System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Magnetically Shielded Dual 8
Specs
SPL 116 dB
Nominal Power 200 watts
Sensitivity 86 dB
View Details