Biamp Systems, Ltd. Chlorine and Saltwater Proof Two-way 8" Loudspeaker CMAR8-W

Description
The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR8-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!
Datasheet
Description
The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR8-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chlorine and Saltwater Proof Two-way 8
Beaverton, OR, United States
Chlorine and Saltwater Proof Two-way 8" Loudspeaker
CMAR8-W
Chlorine and Saltwater Proof Two-way 8" Loudspeaker CMAR8-W
The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR8-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas. We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound. The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!

The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions.

The fully plastic housing and stainless-steel grill of the CMAR8-W loudspeaker are an absolute guarantee against rust and allow use in temperatures up to 95°C. Great for use in yachts, cruise ships, or saunas.

We have combined the best quality components with rigorous engineering specifications which results in a speaker that offers both durability and a great sound.

The CMAR Marine Series is available in 5.25" (CMAR5-W), 6.5" (CMAR6-W) and 8" (CMAR8-W), so that there is always a speaker that exactly fits your needs!

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMAR8-W
Product Name Chlorine and Saltwater Proof Two-way 8" Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 35 watts
Sensitivity 90.1 dB
Resonance Frequency 92 Hz
View Details
2 suppliers