Biamp Systems, Ltd. Stereo Loudspeaker SDQ5P

Description
SDQ5P is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction. The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5P active loudspeaker is equipped with volume and tone controls, accurate clip indicators and a stereo 2 x 30 watts amplifier. This amplifier comes with high quality balanced inputs, a stereo RCA cinch input and a mini stereo jack input (PC, MP3 player ...). The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5P with notoriously difficult laptops, LCD projectors or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms, or meeting rooms.
Datasheet
Description
SDQ5P is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction. The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5P active loudspeaker is equipped with volume and tone controls, accurate clip indicators and a stereo 2 x 30 watts amplifier. This amplifier comes with high quality balanced inputs, a stereo RCA cinch input and a mini stereo jack input (PC, MP3 player ...). The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5P with notoriously difficult laptops, LCD projectors or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms, or meeting rooms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Loudspeaker - SDQ5P - Biamp Systems, Ltd.
Beaverton, OR, United States
Stereo Loudspeaker
SDQ5P
Stereo Loudspeaker SDQ5P
SDQ5P is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction. The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5P active loudspeaker is equipped with volume and tone controls, accurate clip indicators and a stereo 2 x 30 watts amplifier. This amplifier comes with high quality balanced inputs, a stereo RCA cinch input and a mini stereo jack input (PC, MP3 player ...). The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5P with notoriously difficult laptops, LCD projectors or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms, or meeting rooms.

SDQ5P is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction. The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker.

The SDQ5P active loudspeaker is equipped with volume and tone controls, accurate clip indicators and a stereo 2 x 30 watts amplifier. This amplifier comes with high quality balanced inputs, a stereo RCA cinch input and a mini stereo jack input (PC, MP3 player ...). The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5P with notoriously difficult laptops, LCD projectors or interactive white boards.

These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms, or meeting rooms.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SDQ5P
Product Name Stereo Loudspeaker
Nominal Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details