Biamp Systems, Ltd. The ENT206 is an all-weather, column array Loudspeaker ENT206

Description
The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at significantly lower frequencies than the ENT203, along with enough power to effectively cover much larger areas while still remaining unobtrusive. Ideally suited to applications such as music and speech reinforcement for reverberant houses of worship, hotel lobbies, assembly rooms, transit stations, indoor/outdoor swimming pools, outdoor smoking areas, bowling alleys, and much more, the ENT206 is a solid performer that belies its small size. Like the ENT203, the ENT206 also can be utilized to support larger systems for delay and area fill. The ENT206 employs six high-power LF cone drivers and two Community CRE (Compact Ribbon Emulator) HF tweeter arrays in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at significantly lower frequencies than the ENT203, along with enough power to effectively cover much larger areas while still remaining unobtrusive. Ideally suited to applications such as music and speech reinforcement for reverberant houses of worship, hotel lobbies, assembly rooms, transit stations, indoor/outdoor swimming pools, outdoor smoking areas, bowling alleys, and much more, the ENT206 is a solid performer that belies its small size. Like the ENT203, the ENT206 also can be utilized to support larger systems for delay and area fill. The ENT206 employs six high-power LF cone drivers and two Community CRE (Compact Ribbon Emulator) HF tweeter arrays in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ENT206 is an all-weather, column array Loudspeaker - ENT206 - Biamp Systems, Ltd.
Beaverton, OR, United States
The ENT206 is an all-weather, column array Loudspeaker
ENT206
The ENT206 is an all-weather, column array Loudspeaker ENT206
The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at significantly lower frequencies than the ENT203, along with enough power to effectively cover much larger areas while still remaining unobtrusive. Ideally suited to applications such as music and speech reinforcement for reverberant houses of worship, hotel lobbies, assembly rooms, transit stations, indoor/outdoor swimming pools, outdoor smoking areas, bowling alleys, and much more, the ENT206 is a solid performer that belies its small size. Like the ENT203, the ENT206 also can be utilized to support larger systems for delay and area fill. The ENT206 employs six high-power LF cone drivers and two Community CRE (Compact Ribbon Emulator) HF tweeter arrays in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The ENT206 is an all-weather, column array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. Double the height of the smaller ENT203, the ENT206 provides directional control at significantly lower frequencies than the ENT203, along with enough power to effectively cover much larger areas while still remaining unobtrusive. Ideally suited to applications such as music and speech reinforcement for reverberant houses of worship, hotel lobbies, assembly rooms, transit stations, indoor/outdoor swimming pools, outdoor smoking areas, bowling alleys, and much more, the ENT206 is a solid performer that belies its small size. Like the ENT203, the ENT206 also can be utilized to support larger systems for delay and area fill. The ENT206 employs six high-power LF cone drivers and two Community CRE (Compact Ribbon Emulator) HF tweeter arrays in a two-way, single-amped configuration.

All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number ENT206
Product Name The ENT206 is an all-weather, column array Loudspeaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details