Biamp Systems, Ltd. High Efficiency, Long Projection Distance Loudspeaker System RSH-462

Description
The RSH-462 is Community’s highest efficiency, longest projection distance loudspeaker system, also designed for use in standalone voice-range sound reinforcement, announcement and signaling applications. It is ideal for very long projection voice and critical emergency warning notification systems. Four inherently weather-resistant M200 midrange compression drivers, mounted on Community’s proprietary FocusedArray™ 60° x 20° exponential waveguide, provide extremely high-output sound reproduction from 400 Hz to 8 kHz with unrivaled vocal clarity and very low distortion. A robust, hot-dipped galvanized steel, locking mounting bracket is included with the RSH-462. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The RSH-462 is Community’s highest efficiency, longest projection distance loudspeaker system, also designed for use in standalone voice-range sound reinforcement, announcement and signaling applications. It is ideal for very long projection voice and critical emergency warning notification systems. Four inherently weather-resistant M200 midrange compression drivers, mounted on Community’s proprietary FocusedArray™ 60° x 20° exponential waveguide, provide extremely high-output sound reproduction from 400 Hz to 8 kHz with unrivaled vocal clarity and very low distortion. A robust, hot-dipped galvanized steel, locking mounting bracket is included with the RSH-462. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency, Long Projection Distance Loudspeaker System - RSH-462 - Biamp Systems, Ltd.
Beaverton, OR, United States
High Efficiency, Long Projection Distance Loudspeaker System
RSH-462
High Efficiency, Long Projection Distance Loudspeaker System RSH-462
The RSH-462 is Community’s highest efficiency, longest projection distance loudspeaker system, also designed for use in standalone voice-range sound reinforcement, announcement and signaling applications. It is ideal for very long projection voice and critical emergency warning notification systems. Four inherently weather-resistant M200 midrange compression drivers, mounted on Community’s proprietary FocusedArray™ 60° x 20° exponential waveguide, provide extremely high-output sound reproduction from 400 Hz to 8 kHz with unrivaled vocal clarity and very low distortion. A robust, hot-dipped galvanized steel, locking mounting bracket is included with the RSH-462. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

The RSH-462 is Community’s highest efficiency, longest projection distance loudspeaker system, also designed for use in standalone voice-range sound reinforcement, announcement and signaling applications. It is ideal for very long projection voice and critical emergency warning notification systems. Four inherently weather-resistant M200 midrange compression drivers, mounted on Community’s proprietary FocusedArray™ 60° x 20° exponential waveguide, provide extremely high-output sound reproduction from 400 Hz to 8 kHz with unrivaled vocal clarity and very low distortion. A robust, hot-dipped galvanized steel, locking mounting bracket is included with the RSH-462.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number RSH-462
Product Name High Efficiency, Long Projection Distance Loudspeaker System
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details