Biamp Systems, Ltd. Coaxial Loudspeaker R.5COAX

Description
The largest member of the coaxial family, the 12-inch R.5COAX features the same high sensitivity and high output as the R.35COAX but with even greater LF extension. Community’s exclusive LF driver and 1-inch exit horn loaded compression driver produce a wide range, smooth musical frequency response with high efficiency, ensuring both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The largest member of the coaxial family, the 12-inch R.5COAX features the same high sensitivity and high output as the R.35COAX but with even greater LF extension. Community’s exclusive LF driver and 1-inch exit horn loaded compression driver produce a wide range, smooth musical frequency response with high efficiency, ensuring both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Loudspeaker - R.5COAX - Biamp Systems, Ltd.
Beaverton, OR, United States
Coaxial Loudspeaker
R.5COAX
Coaxial Loudspeaker R.5COAX
The largest member of the coaxial family, the 12-inch R.5COAX features the same high sensitivity and high output as the R.35COAX but with even greater LF extension. Community’s exclusive LF driver and 1-inch exit horn loaded compression driver produce a wide range, smooth musical frequency response with high efficiency, ensuring both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The largest member of the coaxial family, the 12-inch R.5COAX features the same high sensitivity and high output as the R.35COAX but with even greater LF extension. Community’s exclusive LF driver and 1-inch exit horn loaded compression driver produce a wide range, smooth musical frequency response with high efficiency, ensuring both high fidelity music reproduction and superb projection of clear intelligible speech with very low distortion.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.5COAX
Product Name Coaxial Loudspeaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
I SERIES Point Source 600 Loudspeakers - IP6-1152 - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details
 - PROGRAMME 52T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Frequency Response 38 to 20000 Hz
View Details