Biamp Systems, Ltd. VERIS Dual 6" Installation Speaker with Transformer VERIS 26T

Description
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 114 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 26.5 lbs / 12 kg
Description
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 114 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 26.5 lbs / 12 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS Dual 6
Berlin, CT, USA
VERIS Dual 6" Installation Speaker with Transformer
57054
VERIS Dual 6" Installation Speaker with Transformer 57054
The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 90 Hz - 10 kHz (±3 dB) Max Input: 200W RMS (70V/100V) Maximum Output: 114 dB continuous Autoformer taps: 25W, 50W, 100W, 200W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 26.5 lbs / 12 kg

The VERIS 26 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations.
This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems
Frequency Response: 90 Hz - 10 kHz (±3 dB)
Max Input: 200W RMS (70V/100V)
Maximum Output: 114 dB continuous
Autoformer taps: 25W, 50W, 100W, 200W
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern
Weight: 26.5 lbs / 12 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57054
Product Name VERIS Dual 6" Installation Speaker with Transformer
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details