Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP1120T

Description
Our newest single channel professional power amplifier the REVAMP1120T is a unique and versatile design with 1 x 120 watts output power @ 100 volts (or @ 4 ohms). The REVAMP1120T is a class-D amplifier with a built-in galvanic separated toroidal output transformer free of external influences and disturbances. Convection-cooled and excluded from cooling fans this amplifier is reliable, maintenance-free, silent and dust-free. The rear clip LED indication on the input gain together with the ease of installation via multiple input and link connection options make the REVAMP1120T the preferred installer’s choice. Completely built in a 1U chassis without front control the REVAMP1120T is bound to become a staple in the small and mid-sized fixed install audio market.
Datasheet
Description
Our newest single channel professional power amplifier the REVAMP1120T is a unique and versatile design with 1 x 120 watts output power @ 100 volts (or @ 4 ohms). The REVAMP1120T is a class-D amplifier with a built-in galvanic separated toroidal output transformer free of external influences and disturbances. Convection-cooled and excluded from cooling fans this amplifier is reliable, maintenance-free, silent and dust-free. The rear clip LED indication on the input gain together with the ease of installation via multiple input and link connection options make the REVAMP1120T the preferred installer’s choice. Completely built in a 1U chassis without front control the REVAMP1120T is bound to become a staple in the small and mid-sized fixed install audio market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP1120T - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP1120T
Commercial Audio Power Amplifiers REVAMP1120T
Our newest single channel professional power amplifier the REVAMP1120T is a unique and versatile design with 1 x 120 watts output power @ 100 volts (or @ 4 ohms). The REVAMP1120T is a class-D amplifier with a built-in galvanic separated toroidal output transformer free of external influences and disturbances. Convection-cooled and excluded from cooling fans this amplifier is reliable, maintenance-free, silent and dust-free. The rear clip LED indication on the input gain together with the ease of installation via multiple input and link connection options make the REVAMP1120T the preferred installer’s choice. Completely built in a 1U chassis without front control the REVAMP1120T is bound to become a staple in the small and mid-sized fixed install audio market.

Our newest single channel professional power amplifier the REVAMP1120T is a unique and versatile design with 1 x 120 watts output power @ 100 volts (or @ 4 ohms). The REVAMP1120T is a class-D amplifier with a built-in galvanic separated toroidal output transformer free of external influences and disturbances. Convection-cooled and excluded from cooling fans this amplifier is reliable, maintenance-free, silent and dust-free.

The rear clip LED indication on the input gain together with the ease of installation via multiple input and link connection options make the REVAMP1120T the preferred installer’s choice. Completely built in a 1U chassis without front control the REVAMP1120T is bound to become a staple in the small and mid-sized fixed install audio market.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP1120T
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - CHAMP-3D - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 100 watts
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details