Biamp Systems, Ltd. MVP Series II 15" Loudspeaker MVP-15

Description
The MVP15 is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" woofer for high efficien- cy and excellent power handling capability. These components are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded cor- ners also make this system attractive, rugged and easily transportable. The MVP15 offers a robust internal crossover with Dyna-Tech Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards.The proprietary Thermal Link Dynamic HF Driver Protection circuit pro- vides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applica- tions, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 70 Hz - 14 kHz (+/-6dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 118 dB SPL / 125 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 46 lb. / 21 kg
Datasheet
Description
The MVP15 is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" woofer for high efficien- cy and excellent power handling capability. These components are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded cor- ners also make this system attractive, rugged and easily transportable. The MVP15 offers a robust internal crossover with Dyna-Tech Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards.The proprietary Thermal Link Dynamic HF Driver Protection circuit pro- vides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applica- tions, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 70 Hz - 14 kHz (+/-6dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 118 dB SPL / 125 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 46 lb. / 21 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVP Series II 15
Berlin, CT, USA
MVP Series II 15" Loudspeaker
35903
MVP Series II 15" Loudspeaker 35903
The MVP15 is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" woofer for high efficien- cy and excellent power handling capability. These components are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded cor- ners also make this system attractive, rugged and easily transportable. The MVP15 offers a robust internal crossover with Dyna-Tech Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards.The proprietary Thermal Link Dynamic HF Driver Protection circuit pro- vides both over-current and thermal protection for added performance and reliability. Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applica- tions, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits. Loudspeaker Type: Two-way, full-range Operating Range: 70 Hz - 14 kHz (+/-6dB) Max Input Ratings: 200W continuous, 500W Program Maximum Output: 118 dB SPL / 125 dB SPL (peak) Nominal Impedance: 8 Ohms Nominal -6dB Beamwidth: 90° H x 40° V Drivers: LF (1) 15", HF (1) HF20 compression driver Input Connection: (2) 1/4" jacks, (2) Locking Connectors Controls: Mid-Range Boost Switch Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts Weight: 46 lb. / 21 kg

The MVP15 is a rugged, high-efficiency, two-way, full-range loud- speaker system. The system utilizes one HF20 high-frequency driver coupled to a Pattern Control horn and one 15" woofer for high efficien- cy and excellent power handling capability. These components are matched to an optimally tuned direct radiating bass-reflex enclosure. The recessed handles, black carpeted exterior and injection molded cor- ners also make this system attractive, rugged and easily transportable.
The MVP15 offers a robust internal crossover with Dyna-Tech Dynamic HF Driver Protection. The crossover is built to last with high quality inductors, precision wound coils and military grade circuit boards.The proprietary Thermal Link Dynamic HF Driver Protection circuit pro- vides both over-current and thermal protection for added performance and reliability.
Designed as a stand-alone full-range loudspeaker system, the MVP15 offers enough bass for most applications. For more demanding applica- tions, extended bass can be achieved by adding a MVP18S subwoofer. Mounting is easily accomplished utilizing the threaded inserts provided and optional mounting kits.
Loudspeaker Type: Two-way, full-range
Operating Range: 70 Hz - 14 kHz (+/-6dB)
Max Input Ratings: 200W continuous, 500W Program
Maximum Output: 118 dB SPL / 125 dB SPL (peak)
Nominal Impedance: 8 Ohms
Nominal -6dB Beamwidth: 90° H x 40° V
Drivers: LF (1) 15", HF (1) HF20 compression driver
Input Connection: (2) 1/4" jacks, (2) Locking Connectors
Controls: Mid-Range Boost Switch
Mounting / Rigging Provisions: (1) 1-3/8" stand socket, (6) 5/16-18 hanging point inserts
Weight: 46 lb. / 21 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35903
Product Name MVP Series II 15" Loudspeaker
SPL 125 dB
Nominal Power 200 watts
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Two-way Loudspeaker - OVO3T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details