Biamp Systems, Ltd. Low Impedance Loudspeaker MASK2

Description
The MASK2 satellite low impedance loudspeaker offers a combination of design and great sound. With its 2.5” paper cone woofer, MASK2 is one of the smallest loudspeakers on the market and allows easy integration into every interior without compromising on sound quality. MASK2 and SUBLIME can be installed in a shop or bar where a loudspeaker is needed that creates an inviting atmosphere but also for residential projects where you need to install a sound system which does not take over the room. Special brackets are supplied with the speakers allowing them to be mounted under various angles in corners or on solid surfaces such as walls or ceilings. In combination with the compact dual coil SUBLIME subwoofer, these loudspeakers are the perfect audio solution for use in small to medium sized rooms or shops as well as for residential projects. Available in black or white.
Datasheet
Description
The MASK2 satellite low impedance loudspeaker offers a combination of design and great sound. With its 2.5” paper cone woofer, MASK2 is one of the smallest loudspeakers on the market and allows easy integration into every interior without compromising on sound quality. MASK2 and SUBLIME can be installed in a shop or bar where a loudspeaker is needed that creates an inviting atmosphere but also for residential projects where you need to install a sound system which does not take over the room. Special brackets are supplied with the speakers allowing them to be mounted under various angles in corners or on solid surfaces such as walls or ceilings. In combination with the compact dual coil SUBLIME subwoofer, these loudspeakers are the perfect audio solution for use in small to medium sized rooms or shops as well as for residential projects. Available in black or white.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Loudspeaker - MASK2 - Biamp Systems, Ltd.
Beaverton, OR, United States
Low Impedance Loudspeaker
MASK2
Low Impedance Loudspeaker MASK2
The MASK2 satellite low impedance loudspeaker offers a combination of design and great sound. With its 2.5” paper cone woofer, MASK2 is one of the smallest loudspeakers on the market and allows easy integration into every interior without compromising on sound quality. MASK2 and SUBLIME can be installed in a shop or bar where a loudspeaker is needed that creates an inviting atmosphere but also for residential projects where you need to install a sound system which does not take over the room. Special brackets are supplied with the speakers allowing them to be mounted under various angles in corners or on solid surfaces such as walls or ceilings. In combination with the compact dual coil SUBLIME subwoofer, these loudspeakers are the perfect audio solution for use in small to medium sized rooms or shops as well as for residential projects. Available in black or white.

The MASK2 satellite low impedance loudspeaker offers a combination of design and great sound. With its 2.5” paper cone woofer, MASK2 is one of the smallest loudspeakers on the market and allows easy integration into every interior without compromising on sound quality. MASK2 and SUBLIME can be installed in a shop or bar where a loudspeaker is needed that creates an inviting atmosphere but also for residential projects where you need to install a sound system which does not take over the room.

Special brackets are supplied with the speakers allowing them to be mounted under various angles in corners or on solid surfaces such as walls or ceilings.

In combination with the compact dual coil SUBLIME subwoofer, these loudspeakers are the perfect audio solution for use in small to medium sized rooms or shops as well as for residential projects.

Available in black or white.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MASK2
Product Name Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details