Biamp Systems, Ltd. Loudspeaker W2-2W8

Description
The symmetrical design features 2 8” woofers flanking a 120 x 60 horn for seamless, consistent wide dispersion coverage to 400Hz. It is optimal for sound reinforcement, down-fill, underbalcony stage edge fill, monitoring, and other applications. The unique molded “Super-V” configuration of the LF drivers provides exceptional uniform mid-range coverage that would be impossible to create with a conventional flat wood baffle plate. The Super-V configuration prevents the collapse of the horizontal coverage pattern throughout its range, especially the critical voice-range, when oriented in its usual horizontal position. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless-steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The symmetrical design features 2 8” woofers flanking a 120 x 60 horn for seamless, consistent wide dispersion coverage to 400Hz. It is optimal for sound reinforcement, down-fill, underbalcony stage edge fill, monitoring, and other applications. The unique molded “Super-V” configuration of the LF drivers provides exceptional uniform mid-range coverage that would be impossible to create with a conventional flat wood baffle plate. The Super-V configuration prevents the collapse of the horizontal coverage pattern throughout its range, especially the critical voice-range, when oriented in its usual horizontal position. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless-steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - W2-2W8 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
W2-2W8
Loudspeaker W2-2W8
The symmetrical design features 2 8” woofers flanking a 120 x 60 horn for seamless, consistent wide dispersion coverage to 400Hz. It is optimal for sound reinforcement, down-fill, underbalcony stage edge fill, monitoring, and other applications. The unique molded “Super-V” configuration of the LF drivers provides exceptional uniform mid-range coverage that would be impossible to create with a conventional flat wood baffle plate. The Super-V configuration prevents the collapse of the horizontal coverage pattern throughout its range, especially the critical voice-range, when oriented in its usual horizontal position. The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless-steel powder-coated mounting yoke is included. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The symmetrical design features 2 8” woofers flanking a 120 x 60 horn for seamless, consistent wide dispersion coverage to 400Hz. It is optimal for sound reinforcement, down-fill, underbalcony stage edge fill, monitoring, and other applications.

The unique molded “Super-V” configuration of the LF drivers provides exceptional uniform mid-range coverage that would be impossible to create with a conventional flat wood baffle plate. The Super-V configuration prevents the collapse of the horizontal coverage pattern throughout its range, especially the critical voice-range, when oriented in its usual horizontal position.

The structurally strong loudspeaker enclosure and faceplate and three-layer Weather-Stop™ grille provide weather-resistance and durability. All exposed hardware is stainless steel or powder-coated aluminum. A stainless-steel powder-coated mounting yoke is included.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number W2-2W8
Product Name Loudspeaker
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details