Biamp Systems, Ltd. I SERIES Compact 600 Loudspeakers IC6-1062WR

Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of third party mounting brackets. The IC6-1062WR00 occupies a very small footprint, yet provides LF extension and output that greatly exceeds its stature thanks to a high sensitivity, long excursion 6.5" woofer and precisely engineered extended bass reflex port. Smooth, extended high frequency is provided by a direct radiating 1" damped fabric dome diaphragm on a shallow horn with a Ferrofluid and heatsink-cooled dual neodymium motor. To ensure a long life and maintenance-free performance in nearly all conditions, the HF is also protected by Community's DYNA-TECH™ dual-stage protection circuit. The IC6-1062WT00 model expands application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of third party mounting brackets. The IC6-1062WR00 occupies a very small footprint, yet provides LF extension and output that greatly exceeds its stature thanks to a high sensitivity, long excursion 6.5" woofer and precisely engineered extended bass reflex port. Smooth, extended high frequency is provided by a direct radiating 1" damped fabric dome diaphragm on a shallow horn with a Ferrofluid and heatsink-cooled dual neodymium motor. To ensure a long life and maintenance-free performance in nearly all conditions, the HF is also protected by Community's DYNA-TECH™ dual-stage protection circuit. The IC6-1062WT00 model expands application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I SERIES Compact 600 Loudspeakers - IC6-1062WR - Biamp Systems, Ltd.
Beaverton, OR, United States
I SERIES Compact 600 Loudspeakers
IC6-1062WR
I SERIES Compact 600 Loudspeakers IC6-1062WR
I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of third party mounting brackets. The IC6-1062WR00 occupies a very small footprint, yet provides LF extension and output that greatly exceeds its stature thanks to a high sensitivity, long excursion 6.5" woofer and precisely engineered extended bass reflex port. Smooth, extended high frequency is provided by a direct radiating 1" damped fabric dome diaphragm on a shallow horn with a Ferrofluid and heatsink-cooled dual neodymium motor. To ensure a long life and maintenance-free performance in nearly all conditions, the HF is also protected by Community's DYNA-TECH™ dual-stage protection circuit. The IC6-1062WT00 model expands application flexibility by providing 70V/100V operation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

I SERIES Compact 600 loudspeakers provide excellent acoustic performance, flexibility and elegant aesthetics for a diverse range of applications in today's performance venues. Designed to support the goals of systems integrators and consultants in need of very compact loudspeakers with exceptional near field fidelity for foreground or background music applications and articulate voice projection with very high output capabilities for fill and distributed applications. I SERIES Compact loudspeakers are engineered to be used alone or integrated with larger systems using I SERIES Point Source (IP) or Subwoofer (IS) models. Optional stainless steel powder-coated U-Brackets provide an easy mounting solution. Multiple attachment points provide compatibility with a variety of third party mounting brackets.

The IC6-1062WR00 occupies a very small footprint, yet provides LF extension and output that greatly exceeds its stature thanks to a high sensitivity, long excursion 6.5" woofer and precisely engineered extended bass reflex port. Smooth, extended high frequency is provided by a direct radiating 1" damped fabric dome diaphragm on a shallow horn with a Ferrofluid and heatsink-cooled dual neodymium motor. To ensure a long life and maintenance-free performance in nearly all conditions, the HF is also protected by Community's DYNA-TECH™ dual-stage protection circuit. The IC6-1062WT00 model expands application flexibility by providing 70V/100V operation.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number IC6-1062WR
Product Name I SERIES Compact 600 Loudspeakers
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
100-volt Compact Sound Projector - MP16 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details