Biamp Systems, Ltd. 8" Dual Coil Ceiling Subwoofer CMSUB8

Description
The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on your wall or floor. This subwoofer is the ideal partner for all kinds of satellite speakers: small to medium CM loudspeakers (CM3T, CM4, CM4T and many others) but also small cabinet speakers, such as the MASK4(T). Thanks to its discrete design (identically to many of our CM speakers), you can enjoy high-quality background music with plenty of bass. Due to the aluminum grill, this speaker is also suitable for use in humid conditions. If you need more bass or when the room is acoustically troublesome, add more CMSUB8 speakers and spread them across the area. The speaker is designed for infinite baffle use (e.g. into a ceiling), meaning that you don’t need to build a backbox! When built into an enclosure (e.g. furniture), we recommend a closed box with minimum 20 liters of volume.
Datasheet
Description
The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on your wall or floor. This subwoofer is the ideal partner for all kinds of satellite speakers: small to medium CM loudspeakers (CM3T, CM4, CM4T and many others) but also small cabinet speakers, such as the MASK4(T). Thanks to its discrete design (identically to many of our CM speakers), you can enjoy high-quality background music with plenty of bass. Due to the aluminum grill, this speaker is also suitable for use in humid conditions. If you need more bass or when the room is acoustically troublesome, add more CMSUB8 speakers and spread them across the area. The speaker is designed for infinite baffle use (e.g. into a ceiling), meaning that you don’t need to build a backbox! When built into an enclosure (e.g. furniture), we recommend a closed box with minimum 20 liters of volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Beaverton, OR, United States
8" Dual Coil Ceiling Subwoofer
CMSUB8
8" Dual Coil Ceiling Subwoofer CMSUB8
The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on your wall or floor. This subwoofer is the ideal partner for all kinds of satellite speakers: small to medium CM loudspeakers (CM3T, CM4, CM4T and many others) but also small cabinet speakers, such as the MASK4(T). Thanks to its discrete design (identically to many of our CM speakers), you can enjoy high-quality background music with plenty of bass. Due to the aluminum grill, this speaker is also suitable for use in humid conditions. If you need more bass or when the room is acoustically troublesome, add more CMSUB8 speakers and spread them across the area. The speaker is designed for infinite baffle use (e.g. into a ceiling), meaning that you don’t need to build a backbox! When built into an enclosure (e.g. furniture), we recommend a closed box with minimum 20 liters of volume.

The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on your wall or floor. This subwoofer is the ideal partner for all kinds of satellite speakers: small to medium CM loudspeakers (CM3T, CM4, CM4T and many others) but also small cabinet speakers, such as the MASK4(T).

Thanks to its discrete design (identically to many of our CM speakers), you can enjoy high-quality background music with plenty of bass. Due to the aluminum grill, this speaker is also suitable for use in humid conditions.

If you need more bass or when the room is acoustically troublesome, add more CMSUB8 speakers and spread them across the area. The speaker is designed for infinite baffle use (e.g. into a ceiling), meaning that you don’t need to build a backbox! When built into an enclosure (e.g. furniture), we recommend a closed box with minimum 20 liters of volume.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CMSUB8
Product Name 8" Dual Coil Ceiling Subwoofer
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT62 - Biamp Systems, Ltd.
Specs
Nominal Power 62 watts
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details