Biamp Systems, Ltd. The ENT220 is an all-weather, column line array Loudspeaker ENT220

Description
The ENT220 is an all-weather, column line array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. The largest member of the ENTASYS 200 family, the ENT220 provides exceptional directional control in the vertical axis to tame extremely difficult acoustic environments. With enough power to cover medium and large venues, a system of well-placed ENT220 columns is capable of providing intelligibility and superb musical reproduction, while barely being visible. Noisy environments, excessive reverberation, and other suboptimal acoustical conditions are handled effortlessly by the ENT220. Houses of worship, music venues and corporate AV presentations will benefit from the high performance and versatility of the ENT220. At the top of the line is the ENT220 features twenty LF drivers to enhance low frequency pattern control, output and impact. The ENT220 LF extension is equal to many 12-inch loudspeakers while its output is equal or greater than most 15-inch 2-way box loudspeakers. Passive crossovers with unique dynamic protection circuitry provide flat frequency responses while guarding against abusive conditions without harming sonic quality. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The ENT220 is an all-weather, column line array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. The largest member of the ENTASYS 200 family, the ENT220 provides exceptional directional control in the vertical axis to tame extremely difficult acoustic environments. With enough power to cover medium and large venues, a system of well-placed ENT220 columns is capable of providing intelligibility and superb musical reproduction, while barely being visible. Noisy environments, excessive reverberation, and other suboptimal acoustical conditions are handled effortlessly by the ENT220. Houses of worship, music venues and corporate AV presentations will benefit from the high performance and versatility of the ENT220. At the top of the line is the ENT220 features twenty LF drivers to enhance low frequency pattern control, output and impact. The ENT220 LF extension is equal to many 12-inch loudspeakers while its output is equal or greater than most 15-inch 2-way box loudspeakers. Passive crossovers with unique dynamic protection circuitry provide flat frequency responses while guarding against abusive conditions without harming sonic quality. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ENT220 is an all-weather, column line array Loudspeaker - ENT220 - Biamp Systems, Ltd.
Beaverton, OR, United States
The ENT220 is an all-weather, column line array Loudspeaker
ENT220
The ENT220 is an all-weather, column line array Loudspeaker ENT220
The ENT220 is an all-weather, column line array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. The largest member of the ENTASYS 200 family, the ENT220 provides exceptional directional control in the vertical axis to tame extremely difficult acoustic environments. With enough power to cover medium and large venues, a system of well-placed ENT220 columns is capable of providing intelligibility and superb musical reproduction, while barely being visible. Noisy environments, excessive reverberation, and other suboptimal acoustical conditions are handled effortlessly by the ENT220. Houses of worship, music venues and corporate AV presentations will benefit from the high performance and versatility of the ENT220. At the top of the line is the ENT220 features twenty LF drivers to enhance low frequency pattern control, output and impact. The ENT220 LF extension is equal to many 12-inch loudspeakers while its output is equal or greater than most 15-inch 2-way box loudspeakers. Passive crossovers with unique dynamic protection circuitry provide flat frequency responses while guarding against abusive conditions without harming sonic quality. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The ENT220 is an all-weather, column line array loudspeaker housed in an attractive, heavy duty extruded PVC enclosure. The largest member of the ENTASYS 200 family, the ENT220 provides exceptional directional control in the vertical axis to tame extremely difficult acoustic environments. With enough power to cover medium and large venues, a system of well-placed ENT220 columns is capable of providing intelligibility and superb musical reproduction, while barely being visible. Noisy environments, excessive reverberation, and other suboptimal acoustical conditions are handled effortlessly by the ENT220. Houses of worship, music venues and corporate AV presentations will benefit from the high performance and versatility of the ENT220.

At the top of the line is the ENT220 features twenty LF drivers to enhance low frequency pattern control, output and impact. The ENT220 LF extension is equal to many 12-inch loudspeakers while its output is equal or greater than most 15-inch 2-way box loudspeakers. Passive crossovers with unique dynamic protection circuitry provide flat frequency responses while guarding against abusive conditions without harming sonic quality.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number ENT220
Product Name The ENT220 is an all-weather, column line array Loudspeaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
MVP Series II 15
Specs
SPL 126 dB
Nominal Power 200 watts
Sensitivity 96 dB
View Details