Biamp Systems, Ltd. Loudspeaker OVO5T

Description
OVO5T is design two-way 100 volt or low impedance cabinet loudspeaker that can be used for background music and paging purposes both indoor and (covered) outdoor. This speaker produces 80 watts @ 16 ohms or when used in 100 volt you can select 30 – 15 – 6 – 3 watts with an easily accessible selection switch at the back. Install as many speakers as you want in large-surface projects like company buildings, neighborhood centers, commercial applications -- thanks to the fresh and young design this speaker fits into any area, whatever its décor or interior style. The sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. OVO5T has a 5.25” paper cone woofer and 1” silk dome tweeter. OVO5T can be mounted with the included wall bracket while the Quick-Fit cable clamps ensure quick and easy mounting in a wide range of positioning. The speaker can also be placed freestanding on a shelf or desk. This loudspeaker can be painted in any color of choice.
Datasheet
Description
OVO5T is design two-way 100 volt or low impedance cabinet loudspeaker that can be used for background music and paging purposes both indoor and (covered) outdoor. This speaker produces 80 watts @ 16 ohms or when used in 100 volt you can select 30 – 15 – 6 – 3 watts with an easily accessible selection switch at the back. Install as many speakers as you want in large-surface projects like company buildings, neighborhood centers, commercial applications -- thanks to the fresh and young design this speaker fits into any area, whatever its décor or interior style. The sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. OVO5T has a 5.25” paper cone woofer and 1” silk dome tweeter. OVO5T can be mounted with the included wall bracket while the Quick-Fit cable clamps ensure quick and easy mounting in a wide range of positioning. The speaker can also be placed freestanding on a shelf or desk. This loudspeaker can be painted in any color of choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - OVO5T - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
OVO5T
Loudspeaker OVO5T
OVO5T is design two-way 100 volt or low impedance cabinet loudspeaker that can be used for background music and paging purposes both indoor and (covered) outdoor. This speaker produces 80 watts @ 16 ohms or when used in 100 volt you can select 30 – 15 – 6 – 3 watts with an easily accessible selection switch at the back. Install as many speakers as you want in large-surface projects like company buildings, neighborhood centers, commercial applications -- thanks to the fresh and young design this speaker fits into any area, whatever its décor or interior style. The sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. OVO5T has a 5.25” paper cone woofer and 1” silk dome tweeter. OVO5T can be mounted with the included wall bracket while the Quick-Fit cable clamps ensure quick and easy mounting in a wide range of positioning. The speaker can also be placed freestanding on a shelf or desk. This loudspeaker can be painted in any color of choice.

OVO5T is design two-way 100 volt or low impedance cabinet loudspeaker that can be used for background music and paging purposes both indoor and (covered) outdoor. This speaker produces 80 watts @ 16 ohms or when used in 100 volt you can select 30 – 15 – 6 – 3 watts with an easily accessible selection switch at the back.

Install as many speakers as you want in large-surface projects like company buildings, neighborhood centers, commercial applications -- thanks to the fresh and young design this speaker fits into any area, whatever its décor or interior style.

The sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. OVO5T has a 5.25” paper cone woofer and 1” silk dome tweeter.

OVO5T can be mounted with the included wall bracket while the Quick-Fit cable clamps ensure quick and easy mounting in a wide range of positioning. The speaker can also be placed freestanding on a shelf or desk. This loudspeaker can be painted in any color of choice.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO5T
Product Name Loudspeaker
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - EVP-X15PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 50 to 18000 Hz
Size 15.00 inch (381 mm)
View Details