Biamp Systems, Ltd. Ceiling Mount Loudspeaker DX-IC4LP

Description
Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX family of loudspeakers apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC4LP exhibits reduced distortion and industry-leading sensitivity permitting 3dB to 6dB greater output level, while requiring half the amplification power of competing products.
Datasheet
Description
Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX family of loudspeakers apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC4LP exhibits reduced distortion and industry-leading sensitivity permitting 3dB to 6dB greater output level, while requiring half the amplification power of competing products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Loudspeaker - DX-IC4LP - Biamp Systems, Ltd.
Beaverton, OR, United States
Ceiling Mount Loudspeaker
DX-IC4LP
Ceiling Mount Loudspeaker DX-IC4LP
Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX family of loudspeakers apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC4LP exhibits reduced distortion and industry-leading sensitivity permitting 3dB to 6dB greater output level, while requiring half the amplification power of competing products.

Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties.

Uniform voicing among the Desono DX product family makes for an easy match to the other models in the series, while a host of design innovations set the DX family of loudspeakers apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the DX-IC4LP exhibits reduced distortion and industry-leading sensitivity permitting 3dB to 6dB greater output level, while requiring half the amplification power of competing products.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DX-IC4LP
Product Name Ceiling Mount Loudspeaker
Application Loudspeaker; MusicAudio; Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details