Biamp Systems, Ltd. Subwoofers VLF208LV

Description
The “large volume” dual 8-inch VLF208LV features a low velocity port design that extends the frequency response while eliminating air noise through a heavy-duty 16-gauge steel perforated grille. With a frequency response down to 40 Hz (-3 dB) and an operating range to 30 Hz (-10 dB), the 1000-watt program VLF208LV stunningly delivers low end power from a compact size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The “large volume” dual 8-inch VLF208LV features a low velocity port design that extends the frequency response while eliminating air noise through a heavy-duty 16-gauge steel perforated grille. With a frequency response down to 40 Hz (-3 dB) and an operating range to 30 Hz (-10 dB), the 1000-watt program VLF208LV stunningly delivers low end power from a compact size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subwoofers - VLF208LV - Biamp Systems, Ltd.
Beaverton, OR, United States
Subwoofers
VLF208LV
Subwoofers VLF208LV
The “large volume” dual 8-inch VLF208LV features a low velocity port design that extends the frequency response while eliminating air noise through a heavy-duty 16-gauge steel perforated grille. With a frequency response down to 40 Hz (-3 dB) and an operating range to 30 Hz (-10 dB), the 1000-watt program VLF208LV stunningly delivers low end power from a compact size. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The “large volume” dual 8-inch VLF208LV features a low velocity port design that extends the frequency response while eliminating air noise through a heavy-duty 16-gauge steel perforated grille. With a frequency response down to 40 Hz (-3 dB) and an operating range to 30 Hz (-10 dB), the 1000-watt program VLF208LV stunningly delivers low end power from a compact size.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number VLF208LV
Product Name Subwoofers
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Extra Slim Column Speaker - COLS101 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details