Biamp Systems, Ltd. Surface Mount Loudspeakers DS5

Description
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact artfully styled enclosures with dynamic sound quality and excellent intelligibility. The full-range models provide high power handling, high sensitivity and exceptional speech clarity. The 5-inch, full-range DS5 is a two-way compact system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 is ideal for both music and speech applications. The DS5 is equipped with a built-in autoformer, with a convenient front-accessible power tap switch hidden behind the rotatable logo. For durability and improved sonic quality, the cabinet features thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The paintable exterior features a zinc-rich epoxy dual-layer powder-coated grille and mounting bracket, stainless steel hardware and an included IP56 wiring cover. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. In addition, the integrated concealed wiring system produces a “clean-looking” and aesthetically appealing installation by hiding the wiring to the loudspeaker inside the arm of the bracket. An optional wall mount plate may be ordered from Community when specified by local building and safety codes. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact artfully styled enclosures with dynamic sound quality and excellent intelligibility. The full-range models provide high power handling, high sensitivity and exceptional speech clarity. The 5-inch, full-range DS5 is a two-way compact system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 is ideal for both music and speech applications. The DS5 is equipped with a built-in autoformer, with a convenient front-accessible power tap switch hidden behind the rotatable logo. For durability and improved sonic quality, the cabinet features thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The paintable exterior features a zinc-rich epoxy dual-layer powder-coated grille and mounting bracket, stainless steel hardware and an included IP56 wiring cover. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. In addition, the integrated concealed wiring system produces a “clean-looking” and aesthetically appealing installation by hiding the wiring to the loudspeaker inside the arm of the bracket. An optional wall mount plate may be ordered from Community when specified by local building and safety codes. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Loudspeakers - DS5 - Biamp Systems, Ltd.
Beaverton, OR, United States
Surface Mount Loudspeakers
DS5
Surface Mount Loudspeakers DS5
Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact artfully styled enclosures with dynamic sound quality and excellent intelligibility. The full-range models provide high power handling, high sensitivity and exceptional speech clarity. The 5-inch, full-range DS5 is a two-way compact system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 is ideal for both music and speech applications. The DS5 is equipped with a built-in autoformer, with a convenient front-accessible power tap switch hidden behind the rotatable logo. For durability and improved sonic quality, the cabinet features thick-wall, internally-reinforce d high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The paintable exterior features a zinc-rich epoxy dual-layer powder-coated grille and mounting bracket, stainless steel hardware and an included IP56 wiring cover. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. In addition, the integrated concealed wiring system produces a “clean-looking” and aesthetically appealing installation by hiding the wiring to the loudspeaker inside the arm of the bracket. An optional wall mount plate may be ordered from Community when specified by local building and safety codes. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Community’s architectural D SERIES Surface Mount Loudspeakers are low profile, compact artfully styled enclosures with dynamic sound quality and excellent intelligibility. The full-range models provide high power handling, high sensitivity and exceptional speech clarity.
The 5-inch, full-range DS5 is a two-way compact system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS5 is ideal for both music and speech applications. The DS5 is equipped with a built-in autoformer, with a convenient front-accessible power tap switch hidden behind the rotatable logo. For durability and improved sonic quality, the cabinet features thick-wall, internally-reinforced high impact ABS construction with rounded surfaces that greatly reduce the acoustic resonances common in flat-sided cabinets. The paintable exterior features a zinc-rich epoxy dual-layer powder-coated grille and mounting bracket, stainless steel hardware and an included IP56 wiring cover.
Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. In addition, the integrated concealed wiring system produces a “clean-looking” and aesthetically appealing installation by hiding the wiring to the loudspeaker inside the arm of the bracket. An optional wall mount plate may be ordered from Community when specified by local building and safety codes.
AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DS5
Product Name Surface Mount Loudspeakers
Size 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
I SERIES Compact 600 Loudspeakers - IC6-1062 - Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details