Biamp Systems, Ltd. Two-way Loudspeaker OVO5

Description
5.25" design two-way loudspeaker. Ideal for paging purposes and quality background music in restaurants, doctor’s offices, and classrooms, its fresh and young design fits into any décor or interior style. The OVO5 loudspeakers can be mounted with the included wall bracket or can be placed freestanding on a shelf. The bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. The OVO5 loudspeakers can be painted in any color. The OVO5 loudspeakers can be painted any color.
Datasheet
Description
5.25" design two-way loudspeaker. Ideal for paging purposes and quality background music in restaurants, doctor’s offices, and classrooms, its fresh and young design fits into any décor or interior style. The OVO5 loudspeakers can be mounted with the included wall bracket or can be placed freestanding on a shelf. The bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. The OVO5 loudspeakers can be painted in any color. The OVO5 loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Loudspeaker - OVO5 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Loudspeaker
OVO5
Two-way Loudspeaker OVO5
5.25" design two-way loudspeaker. Ideal for paging purposes and quality background music in restaurants, doctor’s offices, and classrooms, its fresh and young design fits into any décor or interior style. The OVO5 loudspeakers can be mounted with the included wall bracket or can be placed freestanding on a shelf. The bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. The OVO5 loudspeakers can be painted in any color. The OVO5 loudspeakers can be painted any color.

5.25" design two-way loudspeaker.

Ideal for paging purposes and quality background music in restaurants, doctor’s offices, and classrooms, its fresh and young design fits into any décor or interior style.

The OVO5 loudspeakers can be mounted with the included wall bracket or can be placed freestanding on a shelf. The bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. The OVO5 loudspeakers can be painted in any color.

The OVO5 loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO5
Product Name Two-way Loudspeaker
Application Loudspeaker; MusicAudio; Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details