Biamp Systems, Ltd. Loudspeaker CM6E

Description
CM6E is a dual cone built-in 6.5-inch 100 volt loudspeaker suitable for almost any installation. This budget-friendly loudspeaker delivers a loud and clear sound reproduction. The CM6E has several power tappings (6 – 3 – 1.5 watts) and is the ideal speaker for the distribution of microphone calls and background music. The housing is made of high quality ABS. The grill is made of steel and the loudspeaker has a 6.5-inch paper dual cone woofer. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. The CM6E loudspeakers can be painted any color.
Datasheet
Description
CM6E is a dual cone built-in 6.5-inch 100 volt loudspeaker suitable for almost any installation. This budget-friendly loudspeaker delivers a loud and clear sound reproduction. The CM6E has several power tappings (6 – 3 – 1.5 watts) and is the ideal speaker for the distribution of microphone calls and background music. The housing is made of high quality ABS. The grill is made of steel and the loudspeaker has a 6.5-inch paper dual cone woofer. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. The CM6E loudspeakers can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - CM6E - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
CM6E
Loudspeaker CM6E
CM6E is a dual cone built-in 6.5-inch 100 volt loudspeaker suitable for almost any installation. This budget-friendly loudspeaker delivers a loud and clear sound reproduction. The CM6E has several power tappings (6 – 3 – 1.5 watts) and is the ideal speaker for the distribution of microphone calls and background music. The housing is made of high quality ABS. The grill is made of steel and the loudspeaker has a 6.5-inch paper dual cone woofer. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. The CM6E loudspeakers can be painted any color.

CM6E is a dual cone built-in 6.5-inch 100 volt loudspeaker suitable for almost any installation. This budget-friendly loudspeaker delivers a loud and clear sound reproduction. The CM6E has several power tappings (6 – 3 – 1.5 watts) and is the ideal speaker for the distribution of microphone calls and background music.

The housing is made of high quality ABS. The grill is made of steel and the loudspeaker has a 6.5-inch paper dual cone woofer. The loudspeaker is easy to install, due to its simple, quick mounting system with 3 screws. The CM6E loudspeakers can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM6E
Product Name Loudspeaker
Nominal Power 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles
Specs
Impedance 1200 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details