Biamp Systems, Ltd. Three-way, Full-range Loudspeaker System V2-3594

Description
The V2-3594 is a three-way, full-range loudspeaker systems suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3594 provides improved pattern control over two-way designs, making them well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90° x 40° horn patterns provide tight, controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3594 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. The trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3594 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. The models include a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The V2-3594 is a three-way, full-range loudspeaker systems suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3594 provides improved pattern control over two-way designs, making them well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90° x 40° horn patterns provide tight, controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3594 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. The trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3594 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. The models include a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-way, Full-range Loudspeaker System - V2-3594 - Biamp Systems, Ltd.
Beaverton, OR, United States
Three-way, Full-range Loudspeaker System
V2-3594
Three-way, Full-range Loudspeaker System V2-3594
The V2-3594 is a three-way, full-range loudspeaker systems suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3594 provides improved pattern control over two-way designs, making them well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90° x 40° horn patterns provide tight, controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3594 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. The trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3594 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. The models include a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The V2-3594 is a three-way, full-range loudspeaker systems suitable for use in a wide variety of fixed installations. Featuring horn loaded midrange and high-frequency drivers, the V2-3594 provides improved pattern control over two-way designs, making them well suited when intelligibility and musical clarity prove challenging, such as in large, reverberant spaces. The 90° x 40° horn patterns provide tight, controlled coverage, particularly useful in rooms that are wider than they are deep. Extremely powerful with exceptionally low distortion, the V2-3594 is ideal for applications such as contemporary worship services, music and dance clubs, theatrical sound reinforcement, and other demanding work. The trapezoidal design allows it to be clustered with like units, forming powerful arrays. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware available from Community, or it may be installed using a third-party mounting device. Featuring extended high frequency response, low distortion output, a tight, punchy bass response, and precise pattern control, the V2-3594 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. The models include a rotatable horn design that allows optimal dispersion in either vertical or horizontal mounting positions.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-3594
Product Name Three-way, Full-range Loudspeaker System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details