Biamp Systems, Ltd. Small 4-inch Low Impedance Ceiling Mount Speaker CM4

Description
The CM4 is a small 4” low impedance ceiling mount speaker. It is so stylish and discrete that it fits into any interior style or decoration, private or public. This speaker is small but offers good musical and speech quality. The acoustical metal back can improve the sound response and protects against falling debris. This design makes the CM4 speaker ideal for use in strip metal or perforated tile ceilings. Those ceilings allow the air that displaced by the loudspeaker cone to escape, resulting in a sound that lacks ‘body’. The back can of CM4 prevents this and guarantees a full, rich sound. Thanks to the strong spring clamps, the CM4 can be used in very thin ceiling material. It has only 100 mm mounting depth, which guarantees it can be used in a wide variety of applications. CM4 can be used with a maximum of 4 speakers in parallel on one 4-ohm amplifier channel. In situations where you want to give more punch to the music, you can use the CM4 in combination with a CMSUB8 ceiling mount subwoofer or SUBLIME cabinet subwoofer. CM4 loudspeakers can be painted in any color.
Datasheet
Description
The CM4 is a small 4” low impedance ceiling mount speaker. It is so stylish and discrete that it fits into any interior style or decoration, private or public. This speaker is small but offers good musical and speech quality. The acoustical metal back can improve the sound response and protects against falling debris. This design makes the CM4 speaker ideal for use in strip metal or perforated tile ceilings. Those ceilings allow the air that displaced by the loudspeaker cone to escape, resulting in a sound that lacks ‘body’. The back can of CM4 prevents this and guarantees a full, rich sound. Thanks to the strong spring clamps, the CM4 can be used in very thin ceiling material. It has only 100 mm mounting depth, which guarantees it can be used in a wide variety of applications. CM4 can be used with a maximum of 4 speakers in parallel on one 4-ohm amplifier channel. In situations where you want to give more punch to the music, you can use the CM4 in combination with a CMSUB8 ceiling mount subwoofer or SUBLIME cabinet subwoofer. CM4 loudspeakers can be painted in any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small 4-inch Low Impedance Ceiling Mount Speaker - CM4 - Biamp Systems, Ltd.
Beaverton, OR, United States
Small 4-inch Low Impedance Ceiling Mount Speaker
CM4
Small 4-inch Low Impedance Ceiling Mount Speaker CM4
The CM4 is a small 4” low impedance ceiling mount speaker. It is so stylish and discrete that it fits into any interior style or decoration, private or public. This speaker is small but offers good musical and speech quality. The acoustical metal back can improve the sound response and protects against falling debris. This design makes the CM4 speaker ideal for use in strip metal or perforated tile ceilings. Those ceilings allow the air that displaced by the loudspeaker cone to escape, resulting in a sound that lacks ‘body’. The back can of CM4 prevents this and guarantees a full, rich sound. Thanks to the strong spring clamps, the CM4 can be used in very thin ceiling material. It has only 100 mm mounting depth, which guarantees it can be used in a wide variety of applications. CM4 can be used with a maximum of 4 speakers in parallel on one 4-ohm amplifier channel. In situations where you want to give more punch to the music, you can use the CM4 in combination with a CMSUB8 ceiling mount subwoofer or SUBLIME cabinet subwoofer. CM4 loudspeakers can be painted in any color.

The CM4 is a small 4” low impedance ceiling mount speaker. It is so stylish and discrete that it fits into any interior style or decoration, private or public. This speaker is small but offers good musical and speech quality.

The acoustical metal back can improve the sound response and protects against falling debris. This design makes the CM4 speaker ideal for use in strip metal or perforated tile ceilings. Those ceilings allow the air that displaced by the loudspeaker cone to escape, resulting in a sound that lacks ‘body’. The back can of CM4 prevents this and guarantees a full, rich sound. Thanks to the strong spring clamps, the CM4 can be used in very thin ceiling material. It has only 100 mm mounting depth, which guarantees it can be used in a wide variety of applications.

CM4 can be used with a maximum of 4 speakers in parallel on one 4-ohm amplifier channel. In situations where you want to give more punch to the music, you can use the CM4 in combination with a CMSUB8 ceiling mount subwoofer or SUBLIME cabinet subwoofer.

CM4 loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM4
Product Name Small 4-inch Low Impedance Ceiling Mount Speaker
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details