The MS5-120-13EL is a 25-watt powered loudspeaker in the MS Series, designed for rugged industrial applications requiring CE certification. It operates on 110/120 Vac, draws 400 mA, and produces 123 dBa at 1 m. The enclosure is IP66 and IP67 rated, constructed from aluminum alloy with a gray powder-coated finish and stainless steel hardware. Mounting is achieved via a stainless-steel ratcheted bracket with three mounting holes. Dual M20 cable entries are provided, with termination for 1.5 mm² conductors. The operating temperature range is -20°C to 70°C, and the net weight is 6.4 kg.
Features
Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE certification is required. MS Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition.
The second version of the MS Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. MS Series Powered Loudspeakers are the perfect option for ECHO Intercom systems, where CE approval is required.
Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces.
Model MS Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in gray powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | MS5-120-13EL |
| Product Name | MS Series Marine/Industrial Sounders and Loudspeakers |
| SPL | 123 dB |