Biamp Systems, Ltd. Built-in Loudspeaker CM20T

Description
The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100 volt use, the CM20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). Therefore it can be used in projects with high ceilings or places with background noise where a little more power is needed. The loudspeaker has a 6.5” enforced polypropylene woofer what results in a very low distortion. To complete the sound, a 1” tweeter has been integrated. It makes the CM20T very suitable for the distribution of microphone calls and background music. The housing is made of high-quality ABS. The woofer is made from enforced polypropylene, what makes it moisture-proof. The aluminum grill makes CM20T humidity proof and ideal to be used in bathrooms, kitchens... The loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector and transformer tapping sticker for an even faster and easier installation. Versatile for almost every market around the globe due to the addition of the 70/100-volt connection, the CM series is bound to stay the standard installer’s choice in the fixed install market. The CM20T loudspeakers can be painted in any color.
Description
The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100 volt use, the CM20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). Therefore it can be used in projects with high ceilings or places with background noise where a little more power is needed. The loudspeaker has a 6.5” enforced polypropylene woofer what results in a very low distortion. To complete the sound, a 1” tweeter has been integrated. It makes the CM20T very suitable for the distribution of microphone calls and background music. The housing is made of high-quality ABS. The woofer is made from enforced polypropylene, what makes it moisture-proof. The aluminum grill makes CM20T humidity proof and ideal to be used in bathrooms, kitchens... The loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector and transformer tapping sticker for an even faster and easier installation. Versatile for almost every market around the globe due to the addition of the 70/100-volt connection, the CM series is bound to stay the standard installer’s choice in the fixed install market. The CM20T loudspeakers can be painted in any color.
Datasheet
Datasheet Summary
Powered by GS/AI

The CM20T is a two-way built-in loudspeaker designed for versatile use as either a 16-ohm or 100-volt loudspeaker. It features a 6.5-inch polypropylene woofer and a 1-inch tweeter, providing a frequency response range of 60 Hz to 20 kHz. The loudspeaker is equipped with a 20-watt transformer with selectable power taps (20, 10, 5, and 2.5 watts), making it suitable for high-ceiling installations or environments with background noise. Constructed from high-quality ABS plastic, the CM20T is moisture-proof, making it ideal for use in areas such as bathrooms and kitchens. The aluminum grille enhances its durability against humidity. Installation is facilitated by a quick-mount system that requires only three screws, which are concealed behind the grille for a clean appearance. The loudspeaker can also be painted to match various decor styles, adding to its aesthetic flexibility.

Datasheet Summary
Powered by GS/AI

The CM20T is a two-way built-in loudspeaker designed for versatile use as either a 16-ohm or 100-volt loudspeaker. It features a 6.5-inch polypropylene woofer and a 1-inch tweeter, providing a frequency response range of 60 Hz to 20 kHz. The loudspeaker is equipped with a 20-watt transformer with selectable power taps (20, 10, 5, and 2.5 watts), making it suitable for high-ceiling installations or environments with background noise. Constructed from high-quality ABS plastic, the CM20T is moisture-proof, making it ideal for use in areas such as bathrooms and kitchens. The aluminum grille enhances its durability against humidity. Installation is facilitated by a quick-mount system that requires only three screws, which are concealed behind the grille for a clean appearance. The loudspeaker can also be painted to match various decor styles, adding to its aesthetic flexibility.

Suppliers

Company
Product
Description
Supplier Links
Built-in Loudspeaker - CM20T - Biamp Systems, Ltd.
Beaverton, OR, United States
Built-in Loudspeaker
CM20T
Built-in Loudspeaker CM20T
The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100 volt use, the CM20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). Therefore it can be used in projects with high ceilings or places with background noise where a little more power is needed. The loudspeaker has a 6.5” enforced polypropylene woofer what results in a very low distortion. To complete the sound, a 1” tweeter has been integrated. It makes the CM20T very suitable for the distribution of microphone calls and background music. The housing is made of high-quality ABS. The woofer is made from enforced polypropylene, what makes it moisture-proof. The aluminum grill makes CM20T humidity proof and ideal to be used in bathrooms, kitchens... The loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design. This loudspeaker is now updated with a new Quick Fix connector and transformer tapping sticker for an even faster and easier installation. Versatile for almost every market around the globe due to the addition of the 70/100-volt connection, the CM series is bound to stay the standard installer’s choice in the fixed install market. The CM20T loudspeakers can be painted in any color.

The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100 volt use, the CM20T is equipped with a high-quality 20 watts 100 volt transformer with several power tappings (20 – 10 – 5 – 2.5 watts). Therefore it can be used in projects with high ceilings or places with background noise where a little more power is needed.

The loudspeaker has a 6.5” enforced polypropylene woofer what results in a very low distortion. To complete the sound, a 1” tweeter has been integrated. It makes the CM20T very suitable for the distribution of microphone calls and background music.

The housing is made of high-quality ABS. The woofer is made from enforced polypropylene, what makes it moisture-proof. The aluminum grill makes CM20T humidity proof and ideal to be used in bathrooms, kitchens... The loudspeaker is easy to install, due to its simple, quick mounting system with only 3 screws. These screws are hidden behind the loudspeaker grill, what gives the loudspeaker a modern and striking design.

This loudspeaker is now updated with a new Quick Fix connector and transformer tapping sticker for an even faster and easier installation.

Versatile for almost every market around the globe due to the addition of the 70/100-volt connection, the CM series is bound to stay the standard installer’s choice in the fixed install market.

The CM20T loudspeakers can be painted in any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM20T
Product Name Built-in Loudspeaker
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details