The Federal Signal Model ES4-120-7MT is a 25-watt hazardous location sounder with 15 onboard tones, designed for industrial applications requiring ATEX/IECEx certification. It accepts AC or DC power inputs at 24 Vdc, 120 Vac, or 240 Vac, with a maximum operating current of 950 mA, 210 mA, or 125 mA respectively. The device features remote tone selection via contact input or binary signal, dual M20 cable entries, and an IP66/IP67-rated cast aluminum enclosure with red powder coat finish and stainless-steel hardware. It is certified for Zone 1 IIB environments with T4 to T6 temperature ratings, complies with ATEX, IECEx, CE, and UKCA standards, and weighs 6.4 kg. Mounting is via a stainless-steel ratcheted bracket with three attachment holes.
Features
Federal Signal™ Model ES Series Sounders and Powered Loudspeakers are designed for rugged industrial applications where ATEX/IECEx certification is required. The ES Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition.
The second version of the ES Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. ES Series powered loudspeakers are the perfect option for ECHO Intercom systems, where ATEX/IECEx approval is required.
Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces.
Model ES Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in red powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | ES4-120-7MT |
| Product Name | ES Series Hazardous Area Sounders and Powered Loudspeakers |
| SPL | 116 dB |