Biamp Systems, Ltd. Surface Mount Loudspeaker KUBO3T

Description
The symmetrical cube-shaped designed KUBO3T comes with a 3” full-range driver unit and bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms loudspeaker producing up to 40 watts dynamic power. The K-Mount bracket offers easy cable management and 140° vertical or horizontal mounting flexibility. Combined with the special designed fixing K-bolts you can install the loudspeaker in a safe and comfortable way on any type of wall or ceiling. Easy daisy chaining of multiple KUBO loudspeakers can be done via the in & link connection with euroblock connectors. The installer friendly endcaps, held in place by 14 integrated strong neodymium magnets, hide all connections and bracket hardware on both sides. This top-notch product offers amazing sound quality and performance in a discrete and neutral housing fitting any kind of interior. Available in black or white.
Datasheet
Description
The symmetrical cube-shaped designed KUBO3T comes with a 3” full-range driver unit and bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms loudspeaker producing up to 40 watts dynamic power. The K-Mount bracket offers easy cable management and 140° vertical or horizontal mounting flexibility. Combined with the special designed fixing K-bolts you can install the loudspeaker in a safe and comfortable way on any type of wall or ceiling. Easy daisy chaining of multiple KUBO loudspeakers can be done via the in & link connection with euroblock connectors. The installer friendly endcaps, held in place by 14 integrated strong neodymium magnets, hide all connections and bracket hardware on both sides. This top-notch product offers amazing sound quality and performance in a discrete and neutral housing fitting any kind of interior. Available in black or white.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Loudspeaker - KUBO3T - Biamp Systems, Ltd.
Beaverton, OR, United States
Surface Mount Loudspeaker
KUBO3T
Surface Mount Loudspeaker KUBO3T
The symmetrical cube-shaped designed KUBO3T comes with a 3” full-range driver unit and bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms loudspeaker producing up to 40 watts dynamic power. The K-Mount bracket offers easy cable management and 140° vertical or horizontal mounting flexibility. Combined with the special designed fixing K-bolts you can install the loudspeaker in a safe and comfortable way on any type of wall or ceiling. Easy daisy chaining of multiple KUBO loudspeakers can be done via the in & link connection with euroblock connectors. The installer friendly endcaps, held in place by 14 integrated strong neodymium magnets, hide all connections and bracket hardware on both sides. This top-notch product offers amazing sound quality and performance in a discrete and neutral housing fitting any kind of interior. Available in black or white.

The symmetrical cube-shaped designed KUBO3T comes with a 3” full-range driver unit and bass reflex port. It can be used as a 70/100 volt or low impedance 16 ohms loudspeaker producing up to 40 watts dynamic power. The K-Mount bracket offers easy cable management and 140° vertical or horizontal mounting flexibility. Combined with the special designed fixing K-bolts you can install the loudspeaker in a safe and comfortable way on any type of wall or ceiling. Easy daisy chaining of multiple KUBO loudspeakers can be done via the in & link connection with euroblock connectors. The installer friendly endcaps, held in place by 14 integrated strong neodymium magnets, hide all connections and bracket hardware on both sides. This top-notch product offers amazing sound quality and performance in a discrete and neutral housing fitting any kind of interior.

Available in black or white.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number KUBO3T
Product Name Surface Mount Loudspeaker
Nominal Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Sound Masker - DS2400 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details