Beswick Engineering Co., Inc. 10-32 Port Diaphragm Vacuum Regulator VRD

Description
Beswick Engineering’s VRD is a single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass, aluminum, 303 or 316 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 internal threaded inlet and outlet port. Vacuum source should be connected to the inlet (deeper) port. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.
Request a Quote
Description
Beswick Engineering’s VRD is a single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass, aluminum, 303 or 316 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 internal threaded inlet and outlet port. Vacuum source should be connected to the inlet (deeper) port. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Port Diaphragm Vacuum Regulator
VRD
10-32 Port Diaphragm Vacuum Regulator VRD
Beswick Engineering’s VRD is a single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass, aluminum, 303 or 316 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 internal threaded inlet and outlet port. Vacuum source should be connected to the inlet (deeper) port. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.

Beswick Engineering’s VRD is a single stage vacuum regulator. When placed in line after a vacuum source, it will control vacuum from 0 psig (29.5 in-Hg) down to -12.7 psig (4 in-Hg). Approximate Weight: 25g in brass and stainless (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Materials: Brass, aluminum, 303 or 316 stainless steel body. 18-8 stainless steel springs in flow path. Porting: 10-32 internal threaded inlet and outlet port. Vacuum source should be connected to the inlet (deeper) port. This is a Non-Relieving regulator. You can increase the vacuum setting (greater vacuum) by turning the knob. You can not decrease the vacuum setting (less vacuum) from the initial setting unless you vent the downstream line to atmosphere.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number VRD
Product Name 10-32 Port Diaphragm Vacuum Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details