Beswick Engineering Co., Inc. 5mm Hex Body, Duckbill Check Valve CKV-M3

Description
This Ultra Miniature low cracking pressure check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Custom variations of barbed and threaded bodies are available. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle a back pressure of up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Effective Orifice: Approximately 0.035"" to 0.040"" Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Space saving 5 MM hexagonal body. Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote
Description
This Ultra Miniature low cracking pressure check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Custom variations of barbed and threaded bodies are available. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle a back pressure of up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Effective Orifice: Approximately 0.035"" to 0.040"" Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Space saving 5 MM hexagonal body. Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Greenland, NH, United States
5mm Hex Body, Duckbill Check Valve
CKV-M3
5mm Hex Body, Duckbill Check Valve CKV-M3
This Ultra Miniature low cracking pressure check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Custom variations of barbed and threaded bodies are available. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle a back pressure of up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Effective Orifice: Approximately 0.035"" to 0.040"" Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Space saving 5 MM hexagonal body. Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

This Ultra Miniature low cracking pressure check valve permits free flow in one direction and no flow (checked) in the opposite direction. This valve is specified in many applications because of its very low cracking pressure (typically less than 0.5 psig), its excellent repeatability, and leak-tight operation. Custom variations of barbed and threaded bodies are available. Contact the factory for details. Working Pressure Range: The unique design of the check valve housing permits the valve to handle a back pressure of up to 250 psig. Barbed configurations are limited to 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Effective Orifice: Approximately 0.035"" to 0.040"" Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Note: Check valve elements are designed for regular use. If the valve is not used for an extended period of time, the duckbill element may stick upon first use, resulting in a one-time higher cracking pressure requirement. Features Space saving 5 MM hexagonal body. Duckbill checking element allows for cracking pressures around 0.5 psig. Check valve elements are typically actuated by reverse pressure and are best suited for applications with over 5 psig of back pressure. If the valve is required to check with minimal back pressure, contact a Beswick applications engineer to discuss available options."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number CKV-M3
Product Name 5mm Hex Body, Duckbill Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details